Manufacturer: Texas Instruments
Win Source Part Number: 107087-SN74HCT14DBR
Packaging: Reel - TR
Features: Schmitt Trigger
Number of Circuits: 6
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 4mA, 4mA
Max Propagation Delay @ V, Max CL: 30ns @ 5.5V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.5 V to 0.6 V
Logic Level - High: 1.9 V to 2.1 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SSOP
Dimension: 14-SSOP (0.209", 5.30mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Inverter IC 6 Channel Schmitt Trigger 14-SSOP
Inverter IC 6 Channel Schmitt Trigger 14-SSOP
Inverter IC 6 Channel Schmitt Trigger 14-SSOP
6-Ch Schmitt Trigger Inverter IC, 4.5-5.5V, 40ns, 14-SSOP Product overview: SN74HCT14DBR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HCT14DBR can be used for catalog matching and distributor lookup.
IC INVERT SCHMITT 6CH 6IN 14SSOP
Inverter IC 6 Channel Schmitt Trigger 14-SSOP
IC INVERT SCHMITT 6CH 1IN 14SSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 107087-SN74HCT14DBR | 296-8392-1-ND | 705-SN74HCT14DBR | SN74HCT14DBR | SN74HCT14DBR | SN74HCT14DBR |
| Product Name | Logic - Logic - Gates and Inverters - SN74HCT14DBR | Gates and Inverters | 5.5V SSOP Logic IC | Logic - Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NOT; Inverter | NOT | NOT; Buffer, Inverter, Schmitt Trigger | NOT | NOT; Inverter | NOT |
| Supply Voltage | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | 5.5V | 1.9V ~ 2.1V (Low), 0.5V ~ 0.6V (High) | 4.5V ~ 5.5V | |
| Inputs | 6 | 1 | 1 | 1 | ||
| Propagation Delay | 30 ns | 30 ns | 40 ns | |||
| Low Level Output Current (Sink) | 4 mA | 4 mA | 4 mA |