Inverter IC 6 Channel Schmitt Trigger 14-SOIC
6-Ch Schmitt Trigger Inverter IC, 4.5-5.5V, 30ns, SOIC Product overview: SN74HCT14D from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HCT14D can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 082322-SN74HCT14D
Packaging: Reel - TR
Features: Schmitt Trigger
Number of Circuits: 6
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 4mA, 4mA
Max Propagation Delay @ V, Max CL: 30ns @ 5.5V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.5 V to 0.6 V
Logic Level - High: 1.9 V to 2.1 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial
IC INVERT SCHMITT 6CH 1IN 14SOIC
INVERTER, HCT SERIES, 6-FUNC, 1-INPUT, CMOS, SOIC-14. FREE 2 YEAR RADWELL WARRANTY
HEX INVERTER, SCHMITT TRIGGER SOIC-14; L; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Inverter IC 6 Channel Schmitt Trigger 14-SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Radwell International | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 296-8391-5-ND | 705-SN74HCT14D | 082322-SN74HCT14D | SN74HCT14D | 17176170 | 26AJ9323 | SN74HCT14D |
| Product Name | Gates and Inverters | 5.5V SOIC Logic IC | Logic - Logic - Gates and Inverters - SN74HCT14D | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic IC | Hex Inverter, Schmitt Trigger Soic-14; L; Msl Texas Instruments | Gates and Inverters |
| Gate Type | NOT | NOT; Buffer, Inverter, Schmitt Trigger | NOT; Inverter | NOT | NOT | NOT; Inverter | |
| Supply Voltage | 4.5V ~ 5.5V | 5.5V | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | |||
| Inputs | 1 | 1 | 6 | 1 | |||
| Features | Schmitt Trigger | ||||||
| Propagation Delay | 30 ns | 30 ns | 30 ns |