Texas Instruments SN74HCT139 Dual 2-Line To 4-Line Decoders/Demultiplexers SN74HCT139DBR

Description
Dual 2-Line To 4-Line Decoders/Demultiplex ers 16-SSOP -40 to 85
Request a Quote Datasheet
Description
Dual 2-Line To 4-Line Decoders/Demultiplex ers 16-SSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HCT139 Dual 2-Line To 4-Line Decoders/Demultiplexers - SN74HCT139DBR - Texas Instruments
Dallas, TX, United States
SN74HCT139 Dual 2-Line To 4-Line Decoders/Demultiplexers
SN74HCT139DBR
SN74HCT139 Dual 2-Line To 4-Line Decoders/Demultiplexers SN74HCT139DBR
Dual 2-Line To 4-Line Decoders/Demultiplex ers 16-SSOP -40 to 85

Dual 2-Line To 4-Line Decoders/Demultiplexers 16-SSOP -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
1256585-SN74HCT139DBR
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 1256585-SN74HCT139DBR
Win Source Part Number: 1256585-SN74HCT139DB R Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74HCT Type: Decoder/Demultiplexe r Standard Package: 2,000 Mounting: SMD (SMT) Current - Output High, Low: 4mA, 4mA Independent Circuits: 2 Voltage Supply Source: Single Supply Voltage - Supply: 4.5V ~ 5.5V Package / Case: 16-SSOP (0.209", 5.30mm Width) Supplier Device Package: 16-SSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74HCT139DBRG4,296- SN74HCT139DBRDKR,SN7 4HCT139DBRG4,2156-SN 74HCT139DBR,SN74HCT1 39DBRE4,296-SN74HCT1 39DBRCT,296-SN74HCT1 39DBRTR,SN74HCT139DB R,TEXTISSN74HCT139DB R,SN74HCT139DBRE4 Base Product Number: 74HCT139

Win Source Part Number: 1256585-SN74HCT139DBR
Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Series: 74HCT
Type: Decoder/Demultiplexer
Standard Package: 2,000
Mounting: SMD (SMT)
Current - Output High, Low: 4mA, 4mA
Independent Circuits: 2
Voltage Supply Source: Single Supply
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 16-SSOP (0.209", 5.30mm Width)
Supplier Device Package: 16-SSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: SN74HCT139DBRG4,296-SN74HCT139DBRDKR,SN74HCT139DBRG4,2156-SN74HCT139DBR,SN74HCT139DBRE4,296-SN74HCT139DBRCT,296-SN74HCT139DBRTR,SN74HCT139DBR,TEXTISSN74HCT139DBR,SN74HCT139DBRE4
Base Product Number: 74HCT139

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics
Product Category Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers
Product Number SN74HCT139DBR 1256585-SN74HCT139DBR
Product Name SN74HCT139 Dual 2-Line To 4-Line Decoders/Demultiplexers Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Function Decoder/Demultiplexer
Input Lines 2
Output Lines 4
Supply Voltage 4.5 4.5V ~ 5.5V
Package Type PDIP,SO,SOIC,SSOP,TSSOP SSOP
Unlock Full Specs
to access all available technical data

Similar Products

CD74AC138 3-Line to 8-Line Inverting Decoders/Demultiplexers - CD74AC138EE4 - Texas Instruments
Specs
Function Decoder/Demultiplexer
Input Lines 3
Output Lines 8
View Details
CD4556B-MIL CMOS Dual Binary to 1-of-4 Decoder/Demultiplexer with Outputs Low on Select - CD4556BF - Texas Instruments
Specs
Function Decoder/Demultiplexer
Supply Voltage 3V; 18
Package Type CDIP
View Details
SN54LS139A Dual 2-Line To 4-Line Decoders/Demultiplexers - M38510/30702BEA - Texas Instruments
Specs
Function Decoder/Demultiplexer
Supply Voltage 4.5
Package Type CDIP,CFP,LCCC
View Details
2 suppliers
CD74HC237 High Speed CMOS Logic 3-to-8 Line Decoder Demutiplexer with Address Latches - CD74HC237M96 - Texas Instruments
Specs
Function Decoder/Demultiplexer
Input Lines 3
Output Lines 8
View Details
4 suppliers