Texas Instruments High-Performance Analog Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74HCT139D SN74HCT139D

Description
Manufacturer: Texas Instruments Win Source Part Number: 102594-SN74HCT139D Packaging: Tube/Rail Type: Decoder/Demultiplexe r Mounting: SMD (SMT) Current - Output High, Low: 4mA, 4mA Independent Circuits: 2 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Application Field: Used in Industrial
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 102594-SN74HCT139D Packaging: Tube/Rail Type: Decoder/Demultiplexe r Mounting: SMD (SMT) Current - Output High, Low: 4mA, 4mA Independent Circuits: 2 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Application Field: Used in Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74HCT139D - 102594-SN74HCT139D - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74HCT139D
102594-SN74HCT139D
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74HCT139D 102594-SN74HCT139D
Manufacturer: Texas Instruments Win Source Part Number: 102594-SN74HCT139D Packaging: Tube/Rail Type: Decoder/Demultiplexe r Mounting: SMD (SMT) Current - Output High, Low: 4mA, 4mA Independent Circuits: 2 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Application Field: Used in Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 102594-SN74HCT139D
Packaging: Tube/Rail
Type: Decoder/Demultiplexer
Mounting: SMD (SMT)
Current - Output High, Low: 4mA, 4mA
Independent Circuits: 2
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial

Buy Now Datasheet
Singapore, Singapore
Dual 5V SOIC Analog Switch and Multiplexer IC
743-SN74HCT139D
Dual 5V SOIC Analog Switch and Multiplexer IC 743-SN74HCT139D
Dual 2-to-4 Demultiplexer/Decode r IC, 5V, SOIC Product overview: SN74HCT139D from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Dual, 5V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74HCT139D can be used for catalog matching and distributor lookup.

Dual 2-to-4 Demultiplexer/Decoder IC, 5V, SOIC Product overview: SN74HCT139D from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Dual, 5V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74HCT139D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Signal Switches, Multiplexers, Decoders - 296-8389-5-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-8389-5-ND
Signal Switches, Multiplexers, Decoders 296-8389-5-ND
Decoder/Demultiplexe r 1 x 2:4 16-SOIC

Decoder/Demultiplexer 1 x 2:4 16-SOIC

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - SN74HCT139D - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
SN74HCT139D
Logic - Signal Switches, Multiplexers, Decoders SN74HCT139D
IC DECODER/DEMUX 1X2:4 16SOIC

IC DECODER/DEMUX 1X2:4 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 102594-SN74HCT139D 743-SN74HCT139D 296-8389-5-ND SN74HCT139D
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74HCT139D Dual 5V SOIC Analog Switch and Multiplexer IC Signal Switches, Multiplexers, Decoders Logic - Signal Switches, Multiplexers, Decoders
Applications Industrial
Supply Voltage (VS) 4.5 to 5.5 volts 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; 16-SOIC Rail/Tube SOIC; "16-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Analog Switches, Multiplexers, Demultiplexers - 1727-3309-ND - DigiKey
Specs
Configuration 1:1
Normal Condition Normally Open (NO)
Supply Voltage (VS) 2 to 10 volts
View Details
3 suppliers
Multiplexer & Demultiplexer ICs - 1913267 - RS Components, Ltd.
Specs
Configuration SPST
Package Type SOT; SOT23; Sot-23
Number of Pins 5
View Details