3-Line To 8-Line Decoders/Demultiplex
IC DECODER/DEMUX 1 X 3:8 16SO
TEXAS INSTRUMENTS SN74HCT138NSRIC, DECODER/DEMUX, SMD, SOIC16, 5V
| Texas Instruments | ODG (Origin Data Global) | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Logic Decoders and Demultiplexers | Logic Decoders and Demultiplexers | Logic Decoders and Demultiplexers |
| Product Number | SN74HCT138NSR | SN74HCT138NSR | 815-SN74HCT138NSR |
| Product Name | SN74HCT138 3-Line To 8-Line Decoders/Demultiplexers | Signal Switches, Multiplexers, Decoders | TEXAS INSTRUMENTS SN74HCT138NSRIC, DECODER/DEMUX, SMD, SOIC16, 5V |
| Function | Decoder/Demultiplexer | Decoder | Decoder; Decoder/Demultiplexer |
| Input Lines | 3 | 1 | |
| Output Lines | 8 | ||
| Supply Voltage | 4.5 | 4.5V ~ 5.5V | 5V; 5V |
| Package Type | PDIP,SO,SOIC,TSSOP | SOIC; 16-SOIC (0.209", 5.30mm Width) | SOIC; 16-SOIC (0.209, 5.30mm Width) |