3-to-8 Demultiplexer IC, 5V, PDIP, 45ns Delay, 28MHz BW Product overview: SN74HCT138N from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 28MHz. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 5V, 28MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74HCT138N can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 135436-SN74HCT138N
Packaging: Tube/Rail
Type: Decoder/Demultiplexe
Mounting: Through Hole
Current - Output High, Low: 4mA, 4mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
Family Name: SN74HCT138
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-PDIP
Supply Voltage - Operating: 4.5 V to 5.5 V
Alternative Parts (Cross-Reference): MM74HCT138N_NL; MM74HCT138N_Q; MM74HCT138N; TC74HCT138AP;
Introduction Date: January 01, 2002
ECCN: EAR99
Country of Origin: China, Malaysia, Mexico, Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial
Decoder/Demultiplexe
4mA 4.5V~5.5V 4mA DIP-16 Signal Switches / Encoders & Decoders / Multiplexers ROHS
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 743-SN74HCT138N | 135436-SN74HCT138N | 296-1608-5-ND | SN74HCT138N |
| Product Name | 5V 28MHz Analog Switch and Multiplexer IC | Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74HCT138N | Signal Switches, Multiplexers, Decoders | Logic ICs >> Signal Switches / Encoders & Decoders / Multiplexers |
| Standards and Certifications | RoHS | RoHS | ||
| Supply Voltage (VS) | 5 volts | 4.5 to 5.5 volts | 4.5 to 5.5 volts | |
| Bandwidth | 28 MHz | |||
| Power Dissipation | 1600 milliwatts |