Texas Instruments SN74HCT138 3-Line To 8-Line Decoders/Demultiplexers SN74HCT138N

Description
3-Line To 8-Line Decoders/Demultiplex ers 16-PDIP -40 to 85
Request a Quote Datasheet
Description
3-Line To 8-Line Decoders/Demultiplex ers 16-PDIP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HCT138 3-Line To 8-Line Decoders/Demultiplexers - SN74HCT138N - Texas Instruments
Dallas, TX, United States
SN74HCT138 3-Line To 8-Line Decoders/Demultiplexers
SN74HCT138N
SN74HCT138 3-Line To 8-Line Decoders/Demultiplexers SN74HCT138N
3-Line To 8-Line Decoders/Demultiplex ers 16-PDIP -40 to 85

3-Line To 8-Line Decoders/Demultiplexers 16-PDIP -40 to 85

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - SN74HCT138N - ODG (Origin Data Global)
Shenzhen, China
Signal Switches, Multiplexers, Decoders
SN74HCT138N
Signal Switches, Multiplexers, Decoders SN74HCT138N
IC DECODER/DEMUX 1X3:8 16DIP

IC DECODER/DEMUX 1X3:8 16DIP

Supplier's Site Datasheet
Ic, Decoder/demux; Logic Family / Base Number Texas Instruments - 29AH7503 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Decoder/demux; Logic Family / Base Number Texas Instruments
29AH7503
Ic, Decoder/demux; Logic Family / Base Number Texas Instruments 29AH7503
IC, DECODER/DEMUX; Logic Family / Base Number:74HCT138; Logic Type:Decoder / Demultiplexer; No. of Outputs:8Outputs; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic IC Family:74HCT; RoHS Compliant: Yes

IC, DECODER/DEMUX; Logic Family / Base Number:74HCT138; Logic Type:Decoder / Demultiplexer; No. of Outputs:8Outputs; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic IC Family:74HCT; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments ODG (Origin Data Global) Newark, An Avnet Company
Product Category Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers
Product Number SN74HCT138N SN74HCT138N 29AH7503
Product Name SN74HCT138 3-Line To 8-Line Decoders/Demultiplexers Signal Switches, Multiplexers, Decoders Ic, Decoder/demux; Logic Family / Base Number Texas Instruments
Function Decoder/Demultiplexer Decoder Decoder
Input Lines 3 1
Output Lines 8 8; Other; 8Outputs
Supply Voltage 4.5 4.5V ~ 5.5V 5.5V
Package Type PDIP,SO,SOIC,TSSOP DIP; 16-DIP (0.300", 7.62mm) DIP; DIP
Unlock Full Specs
to access all available technical data

Similar Products

CD74HC138 High Speed CMOS Logic 3-to-8 Line Decoder Demultiplexer Inverting and Non-Inverting - CD74HC138MG4 - Texas Instruments
Specs
Function Decoder/Demultiplexer
Input Lines 3
Output Lines 8
View Details
SN54AHC138 3-Line To 8-Line Decoders/Demultiplexers - 5962-9851601QEA - Texas Instruments
Specs
Function Decoder/Demultiplexer
Supply Voltage 2
Package Type CDIP,CFP,LCCC
View Details
Specs
Supply Voltage 2V ~ 6V
Package Type SSOP
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
CD4055B CMOS BCD-to-7-Segment LCD Decoder/Driver with Display-Frequency Output - CD4055BPW - Texas Instruments
Specs
Function Decoder
Input Lines 4
Output Lines 7-Segment
View Details