Texas Instruments High-Performance Analog Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74HCT138DR SN74HCT138DR

Description
Manufacturer: Texas Instruments Win Source Part Number: 006936-SN74HCT138DR Packaging: Reel - TR Type: Decoder/Demultiplexe r Mounting: SMD (SMT) Current - Output High, Low: 4mA, 4mA Independent Circuits: 1 Voltage Supply Source: Single Supply Family Name: SN74HCT138 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Alternative Parts (Cross-Reference): MM74HCT138M_NL; MM74HCT138MX_NL; MM74HCT138M; Introduction Date: February 01, 2011 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 006936-SN74HCT138DR Packaging: Reel - TR Type: Decoder/Demultiplexe r Mounting: SMD (SMT) Current - Output High, Low: 4mA, 4mA Independent Circuits: 1 Voltage Supply Source: Single Supply Family Name: SN74HCT138 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Alternative Parts (Cross-Reference): MM74HCT138M_NL; MM74HCT138MX_NL; MM74HCT138M; Introduction Date: February 01, 2011 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74HCT138DR - 006936-SN74HCT138DR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74HCT138DR
006936-SN74HCT138DR
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74HCT138DR 006936-SN74HCT138DR
Manufacturer: Texas Instruments Win Source Part Number: 006936-SN74HCT138DR Packaging: Reel - TR Type: Decoder/Demultiplexe r Mounting: SMD (SMT) Current - Output High, Low: 4mA, 4mA Independent Circuits: 1 Voltage Supply Source: Single Supply Family Name: SN74HCT138 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Alternative Parts (Cross-Reference): MM74HCT138M_NL; MM74HCT138MX_NL; MM74HCT138M; Introduction Date: February 01, 2011 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 006936-SN74HCT138DR
Packaging: Reel - TR
Type: Decoder/Demultiplexer
Mounting: SMD (SMT)
Current - Output High, Low: 4mA, 4mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
Family Name: SN74HCT138
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Alternative Parts (Cross-Reference): MM74HCT138M_NL; MM74HCT138MX_NL; MM74HCT138M;
Introduction Date: February 01, 2011
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 296-14863-2-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-14863-2-ND
Signal Switches, Multiplexers, Decoders 296-14863-2-ND
Decoder/Demultiplexe r 1 x 3:8 16-SOIC

Decoder/Demultiplexer 1 x 3:8 16-SOIC

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 296-14863-6-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-14863-6-ND
Signal Switches, Multiplexers, Decoders 296-14863-6-ND
Decoder/Demultiplexe r 1 x 3:8 16-SOIC

Decoder/Demultiplexer 1 x 3:8 16-SOIC

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 296-14863-1-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-14863-1-ND
Signal Switches, Multiplexers, Decoders 296-14863-1-ND
Decoder/Demultiplexe r 1 x 3:8 16-SOIC

Decoder/Demultiplexer 1 x 3:8 16-SOIC

Buy Now Datasheet
Singapore, Singapore
5V SOIC Analog Switch and Multiplexer IC
743-SN74HCT138DR
5V SOIC Analog Switch and Multiplexer IC 743-SN74HCT138DR
3-to-8 Demultiplexer IC, 5V, SOIC, CMOS Product overview: SN74HCT138DR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 5V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74HCT138DR can be used for catalog matching and distributor lookup.

3-to-8 Demultiplexer IC, 5V, SOIC, CMOS Product overview: SN74HCT138DR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 5V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74HCT138DR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Signal Switches, Multiplexers, Decoders - SN74HCT138DR - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
SN74HCT138DR
Logic - Signal Switches, Multiplexers, Decoders SN74HCT138DR
IC DECODER/DEMUX 1X3:8 16SOIC

IC DECODER/DEMUX 1X3:8 16SOIC

Supplier's Site Datasheet
Logic ICs >> Signal Switches / Encoders & Decoders / Multiplexers - SN74HCT138DR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Logic ICs >> Signal Switches / Encoders & Decoders / Multiplexers
SN74HCT138DR
Logic ICs >> Signal Switches / Encoders & Decoders / Multiplexers SN74HCT138DR
4mA 4.5V~5.5V 4mA SOIC-16 Signal Switches / Encoders & Decoders / Multiplexers ROHS

4mA 4.5V~5.5V 4mA SOIC-16 Signal Switches / Encoders & Decoders / Multiplexers ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited LCSC Electronics Technology (HK) Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 006936-SN74HCT138DR 296-14863-2-ND 743-SN74HCT138DR SN74HCT138DR SN74HCT138DR
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74HCT138DR Signal Switches, Multiplexers, Decoders 5V SOIC Analog Switch and Multiplexer IC Logic - Signal Switches, Multiplexers, Decoders Logic ICs >> Signal Switches / Encoders & Decoders / Multiplexers
Supply Voltage (VS) 4.5 to 5.5 volts 5 volts 4.5 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; 16-SOIC SOIC; "16-SOIC Tape and Reel SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 C (-40 F)
View Details
SN74CBTLV3253 Low-Voltage Dual 1-of-4 FET Multiplexer/Demultiplexer - 74CBTLV3253PWRE4 - Texas Instruments
Specs
Configuration 2 x SP4T (2 x 1:4)
Applications Catalog
Standards and Certifications RoHS
View Details
Dual Analog Switch and Multiplexer IC - 747-74LVC1G3157GV-Q10H - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage (VS) 1.65 to ? volts
Operating Temperature -40 C (-40 F)
Number of Pins 6
View Details
4 suppliers
Logic - Signal Switches, Multiplexers, Decoders - 74AC151MTCX - Lingto Electronic Limited
Specs
Configuration 1 x 8:1
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details