Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers SN74HCT125NG4

Description
Win Source Part Number: 1259545-SN74HCT125NG 4 Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74HCT Package: Tube Standard Package: 25 Logic Type: Buffer, Non-Inverting Output Type: 3-State Current - Output High, Low: 6mA, 6mA Number of Elements: 4 Number of Bits per Element: 1 Voltage - Supply: 4.5V ~ 5.5V Mounting Type: Through Hole Package / Case: 14-DIP (0.300", 7.62mm) Supplier Device Package: 14-PDIP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74HCT125NE4,SN74HC T125NE4 Base Product Number: 74HCT125
Request a Quote Datasheet
Description
Win Source Part Number: 1259545-SN74HCT125NG 4 Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74HCT Package: Tube Standard Package: 25 Logic Type: Buffer, Non-Inverting Output Type: 3-State Current - Output High, Low: 6mA, 6mA Number of Elements: 4 Number of Bits per Element: 1 Voltage - Supply: 4.5V ~ 5.5V Mounting Type: Through Hole Package / Case: 14-DIP (0.300", 7.62mm) Supplier Device Package: 14-PDIP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74HCT125NE4,SN74HC T125NE4 Base Product Number: 74HCT125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers - 1259545-SN74HCT125NG4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
1259545-SN74HCT125NG4
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 1259545-SN74HCT125NG4
Win Source Part Number: 1259545-SN74HCT125NG 4 Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74HCT Package: Tube Standard Package: 25 Logic Type: Buffer, Non-Inverting Output Type: 3-State Current - Output High, Low: 6mA, 6mA Number of Elements: 4 Number of Bits per Element: 1 Voltage - Supply: 4.5V ~ 5.5V Mounting Type: Through Hole Package / Case: 14-DIP (0.300", 7.62mm) Supplier Device Package: 14-PDIP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74HCT125NE4,SN74HC T125NE4 Base Product Number: 74HCT125

Win Source Part Number: 1259545-SN74HCT125NG4
Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Series: 74HCT
Package: Tube
Standard Package: 25
Logic Type: Buffer, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 6mA, 6mA
Number of Elements: 4
Number of Bits per Element: 1
Voltage - Supply: 4.5V ~ 5.5V
Mounting Type: Through Hole
Package / Case: 14-DIP (0.300", 7.62mm)
Supplier Device Package: 14-PDIP
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: SN74HCT125NE4,SN74HCT125NE4
Base Product Number: 74HCT125

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - SN74HCT125NG4-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
SN74HCT125NG4-ND
Buffers, Drivers, Receivers, Transceivers SN74HCT125NG4-ND
Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-PDIP

Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-PDIP

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
SN74HCT125NG4
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers SN74HCT125NG4
IC BUF NON-INVERT 5.5V 14DIP

IC BUF NON-INVERT 5.5V 14DIP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Buffer Amplifiers Buffer Amplifiers Amplifier and Comparator Chips
Product Number 1259545-SN74HCT125NG4 SN74HCT125NG4-ND SN74HCT125NG4
Product Name Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers Buffers, Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Supply Voltage (VS) 4.5 to 5.5 volts 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Operational Amplifier IC - 687-AD8024AR-REEL - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 16-SOIC (0.154", 3.90mm Width)
View Details
3 suppliers
High-Performance Buffers - SiT92113AI - SiTime Corporation
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Buffers, Drivers, Receivers, Transceivers - 800-2180-ND - DigiKey
Specs
Supply Voltage (VS) 2.7 to 3.6 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type "48-TFSOP (0.240"", 6.10mm Width)"
View Details
2 suppliers