Manufacturer: Texas Instruments
Win Source Part Number: 1254741-SN74HCT125DR
Series: 74HCT
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 14-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 6mA, 6mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Number of Elements: 4
Number of Bits per Element: 1
Family Name: SN74HCT125
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOIC
Alternative Parts (Cross-Reference): M74HCT125RM13TR; HD74HCT125RP; HD74HCT125RP-EL;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Buffer Amplifiers |
| Product Number | 1254741-SN74HCT125DRG4 |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74HCT125DRG4 |
| Supply Voltage (VS) | 4.5 to 5.5 volts |