Manufacturer: Texas Instruments
Win Source Part Number: 030151-SN74HCT125DR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 6mA, 6mA
Number of Elements: 4
Number of Bits per Element: 1
Family Name: SN74HCT125
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 14-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Alternative Parts (Cross-Reference): HD74HCT125RP; M74HCT125M1R; M74HCT125RM13TR; HD74HCT125RP-EL;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: China, Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Automation & Process Control, Signal Processing
Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-SOIC
Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-SOIC
Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-SOIC
IC BUF NON-INVERT 5.5V 14SOIC
IC BUF NON-INVERT 5.5V 14SOIC
IC BUF NON-INVERT 5.5V 14SOIC
| Win Source Electronics | DigiKey | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
| Product Number | 030151-SN74HCT125DR | 296-1206-1-ND | 815-SN74HCT125DR | SN74HCT125DR | SN74HCT125DR |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74HCT125DR | Buffers, Drivers, Receivers, Transceivers | IC BUF NON-INVERT 5.5V 14SOIC | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers | Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 4.5 to 5.5 volts | 4.5 to 5.5 volts |