AND Gate IC 4 Channel 14-SO
AND Gate IC 4 Channel 14-SO
AND Gate 4-Element 2-IN CMOS 14-Pin SOP T/R Product overview: SN74HCT08ANSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HCT08ANSR can be used for catalog matching and distributor lookup.
AND Gate, HCT Series, 4-Func, 2-Input, CMOS, PDSO14
Logic Gates Quad 2-Input Positive-AND Gates
IC GATE AND 4CH 2-INP 14SO
IC GATE AND 4CH 2-INP 14SO
| DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 296-SN74HCT08ANSRTR-ND | 705-SN74HCT08ANSR | SN74HCT08ANSR | SN74HCT08ANSR | SN74HCT08ANSR | SN74HCT08ANSR | SN74HCT08ANSR |
| Product Name | Gates and Inverters | Logic IC | Gates and Inverters | Logic Gates | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | |
| Gate Type | AND | AND GATE | AND | AND; AND Gate | NOT; AND | AND | |
| Supply Voltage | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 3.98V ~ 4.4V (Low), 0.1V ~ 0.26V (High) | ||||
| Inputs | 2 | 2 | |||||
| Propagation Delay | 18 ns | ||||||
| Low Level Output Current (Sink) | 4 mA | 4 mA |