Texas Instruments Standard Linear and Logic Gates and Inverters SN74HCT04PWR

Description
Inverter IC 6 Channel 14-TSSOP
Request a Quote Datasheet
Description
Inverter IC 6 Channel 14-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - 296-8382-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-8382-2-ND
Gates and Inverters 296-8382-2-ND
Inverter IC 6 Channel 14-TSSOP

Inverter IC 6 Channel 14-TSSOP

Buy Now Datasheet
Gates and Inverters - 296-8382-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-8382-1-ND
Gates and Inverters 296-8382-1-ND
Inverter IC 6 Channel 14-TSSOP

Inverter IC 6 Channel 14-TSSOP

Buy Now Datasheet
Gates and Inverters - 296-8382-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-8382-6-ND
Gates and Inverters 296-8382-6-ND
Inverter IC 6 Channel 14-TSSOP

Inverter IC 6 Channel 14-TSSOP

Buy Now Datasheet
Singapore, Singapore
5V 4mA TSSOP Logic IC
705-SN74HCT04PWR
5V 4mA TSSOP Logic IC 705-SN74HCT04PWR
6-Element CMOS Inverter IC, 5V, 4mA, TSSOP, Tape & Reel Product overview: SN74HCT04PWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 4mA, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, 4mA, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HCT04PWR can be used for catalog matching and distributor lookup.

6-Element CMOS Inverter IC, 5V, 4mA, TSSOP, Tape & Reel Product overview: SN74HCT04PWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 4mA, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, 4mA, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HCT04PWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74HCT04PWR - 006931-SN74HCT04PWR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74HCT04PWR
006931-SN74HCT04PWR
Logic - Logic - Gates and Inverters - SN74HCT04PWR 006931-SN74HCT04PWR
Manufacturer: Texas Instruments Win Source Part Number: 006931-SN74HCT04PWR Packaging: Reel - TR Number of Circuits: 6 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 4mA, 4mA Max Propagation Delay @ V, Max CL: 18ns @ 5.5V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.8V Logic Level - High: 2V Family Name: SN74HCT04 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-TSSOP Dimension: 14-TSSOP (0.173", 4.40mm Width) Supply Voltage - Operating: 4.5 V to 5.5 V Alternative Parts (Cross-Reference): MC74HCT04ADT; M74HCT04TTR; MC74HCT04ADTR2; MC74HCT04ADTG; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 006931-SN74HCT04PWR
Packaging: Reel - TR
Number of Circuits: 6
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 4mA, 4mA
Max Propagation Delay @ V, Max CL: 18ns @ 5.5V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Family Name: SN74HCT04
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-TSSOP
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Alternative Parts (Cross-Reference): MC74HCT04ADT; M74HCT04TTR; MC74HCT04ADTR2; MC74HCT04ADTG;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now Datasheet
Inverters ICs - 2683205P - RS Components, Ltd.
Corby, Northants, United Kingdom
Inverters ICs
2683205P
Inverters ICs 2683205P
Inverters, SN74HCT04PWR

Inverters, SN74HCT04PWR

Supplier's Site
Inverters ICs - 2683204 - RS Components, Ltd.
Corby, Northants, United Kingdom
Inverters ICs
2683204
Inverters ICs 2683204
Inverters, SN74HCT04PWR

Inverters, SN74HCT04PWR

Supplier's Site
Inverters ICs - 2683205 - RS Components, Ltd.
Corby, Northants, United Kingdom
Inverters ICs
2683205
Inverters ICs 2683205
Inverters, SN74HCT04PWR

Inverters, SN74HCT04PWR

Supplier's Site
Ic, Hex Inverter, Tssop-14; Logic Family / Base Number Texas Instruments - 33AH4833 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Hex Inverter, Tssop-14; Logic Family / Base Number Texas Instruments
33AH4833
Ic, Hex Inverter, Tssop-14; Logic Family / Base Number Texas Instruments 33AH4833
IC, HEX INVERTER, TSSOP-14; Logic Family / Base Number:74HCT04; Logic Type:Inverter; Output Current:-; No. of Inputs:1; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:TSSOP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

IC, HEX INVERTER, TSSOP-14; Logic Family / Base Number:74HCT04; Logic Type:Inverter; Output Current:-; No. of Inputs:1; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:TSSOP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site
Gates and Inverters - SN74HCT04PWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74HCT04PWR
Gates and Inverters SN74HCT04PWR
Inverter IC 6 Channel 14-TSSOP

Inverter IC 6 Channel 14-TSSOP

Buy Now Datasheet
Logic - Gates and Inverters - SN74HCT04PWR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74HCT04PWR
Logic - Gates and Inverters SN74HCT04PWR
IC INVERTER 6CH 6-INP 14TSSOP

IC INVERTER 6CH 6-INP 14TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 296-8382-2-ND 705-SN74HCT04PWR 006931-SN74HCT04PWR 2683205P 33AH4833 SN74HCT04PWR SN74HCT04PWR
Product Name Gates and Inverters 5V 4mA TSSOP Logic IC Logic - Logic - Gates and Inverters - SN74HCT04PWR Inverters ICs Ic, Hex Inverter, Tssop-14; Logic Family / Base Number Texas Instruments Gates and Inverters Logic - Gates and Inverters
Gate Type NOT NOT; Buffer, Inverter NOT; Inverter NOT; Inverter NOT; Inverter NOT; Inverter NOT
Supply Voltage 4.5V ~ 5.5V 5.5V 4.5 V ~ 5.5 V 5.5V 4.5V ~ 5.5V 2V (Low), 0.8V (High)
Inputs 1 1 6 1 1
Propagation Delay 18 ns 25 ns 18 ns
Low Level Output Current (Sink) 4 mA 4 mA 4 mA
Unlock Full Specs
to access all available technical data

Similar Products

CD54HCT00 High Speed CMOS Logic Quad 2-Input NAND Gates - 5962-8683101CA - Texas Instruments
Specs
Gate Type NAND
Logic Family HCT
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Logic Gates - 2222706 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; AND
Logic Family AND
Inputs 2
View Details
Dual retriggerable monostable multivibrator with reset - 74AHC123ABQ-Q100X - Nexperia B.V.
Specs
Supply Voltage +7.0
Features Schmitt Trigger
IC Package Type Other; SOT763-1 SOT763-1
View Details
2 suppliers
Hex Inverter, Schmitt - AF54RHC14ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details