Hex Inverter IC, 6-Gate, 5V, CMOS, TSSOP Product overview: SN74HCT04PW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HCT04PW can be used for catalog matching and distributor lookup.
Inverter IC 6 Channel 14-TSSOP
IC INVERTER 6CH 6-INP 14TSSOP
INVERTER, HEX, 1 I/P, TSSOP-14; Logic Family / Base Number:74HCT04; Logic Type:Inverter; Output Current:-; No. of Inputs:1; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:TSSOP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes
Inverter IC 6 Channel 14-TSSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-SN74HCT04PW | 296-26491-5-ND | SN74HCT04PW | 28AH5041 | SN74HCT04PW |
| Product Name | 5V TSSOP Logic IC | Gates and Inverters | Logic - Gates and Inverters | Inverter, Hex, 1 I/p, Tssop-14; Logic Family / Base Number Texas Instruments | Gates and Inverters |
| Gate Type | NOT; Inverter | NOT | NOT | NOT; Inverter | NOT; Inverter |
| Supply Voltage | 5.5V | 4.5V ~ 5.5V | 2V (Low), 0.8V (High) | 5.5V | 4.5V ~ 5.5V |
| Inputs | 6 | 1 | 1 | 1 | |
| Propagation Delay | 25 ns | 18 ns | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |