Texas Instruments Standard Linear and Logic Through-Hole 5V Logic IC SN74HCT04N

Description
6-Element CMOS Inverter IC, 5V, PDIP, Through Hole Product overview: SN74HCT04N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Through-Hole, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HCT04N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
6-Element CMOS Inverter IC, 5V, PDIP, Through Hole Product overview: SN74HCT04N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Through-Hole, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HCT04N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Through-Hole 5V Logic IC
705-SN74HCT04N
Through-Hole 5V Logic IC 705-SN74HCT04N
6-Element CMOS Inverter IC, 5V, PDIP, Through Hole Product overview: SN74HCT04N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Through-Hole, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HCT04N can be used for catalog matching and distributor lookup.

6-Element CMOS Inverter IC, 5V, PDIP, Through Hole Product overview: SN74HCT04N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Through-Hole, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HCT04N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inverters ICs - 7092006 - RS Components, Ltd.
Corby, Northants, United Kingdom
Inverters ICs
7092006
Inverters ICs 7092006
Texas Instruments SN74HCT04N

Texas Instruments SN74HCT04N

Supplier's Site
Inverters ICs - 7092006P - RS Components, Ltd.
Corby, Northants, United Kingdom
Inverters ICs
7092006P
Inverters ICs 7092006P
Texas Instruments SN74HCT04N

Texas Instruments SN74HCT04N

Supplier's Site
Inverters ICs - 1455808 - RS Components, Ltd.
Corby, Northants, United Kingdom
Inverters ICs
1455808
Inverters ICs 1455808
Texas Instruments SN74HCT04N

Texas Instruments SN74HCT04N

Supplier's Site
Logic - Logic - Gates and Inverters - SN74HCT04N - 1008575-SN74HCT04N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74HCT04N
1008575-SN74HCT04N
Logic - Logic - Gates and Inverters - SN74HCT04N 1008575-SN74HCT04N
Manufacturer: Texas Instruments Win Source Part Number: 1008575-SN74HCT04N Packaging: Tube/Rail Number of Circuits: 6 Mounting: Through Hole Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 4mA, 4mA Max Propagation Delay @ V, Max CL: 18ns @ 5.5V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-PDIP Dimension: 14-DIP (0.300", 7.62mm) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 1008575-SN74HCT04N
Packaging: Tube/Rail
Number of Circuits: 6
Mounting: Through Hole
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 4mA, 4mA
Max Propagation Delay @ V, Max CL: 18ns @ 5.5V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-PDIP
Dimension: 14-DIP (0.300", 7.62mm)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now Datasheet
Gates and Inverters - 296-1605-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-1605-5-ND
Gates and Inverters 296-1605-5-ND
Inverter IC 6 Channel 14-PDIP

Inverter IC 6 Channel 14-PDIP

Buy Now Datasheet
Gates and Inverters - SN74HCT04N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74HCT04N
Gates and Inverters SN74HCT04N
Inverter IC 6 Channel 14-PDIP

Inverter IC 6 Channel 14-PDIP

Buy Now Datasheet
Hex Inverter, 74Hct04, Dip14, 5.5V; Logic Family / Base Number Texas Instruments - 33AH4832 - Newark, An Avnet Company
Chicago, IL, United States
Hex Inverter, 74Hct04, Dip14, 5.5V; Logic Family / Base Number Texas Instruments
33AH4832
Hex Inverter, 74Hct04, Dip14, 5.5V; Logic Family / Base Number Texas Instruments 33AH4832
HEX INVERTER, 74HCT04, DIP14, 5.5V; Logic Family / Base Number:74HCT04; Logic Type:Inverter; Output Current:4mA; No. of Inputs:1; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:DIP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

HEX INVERTER, 74HCT04, DIP14, 5.5V; Logic Family / Base Number:74HCT04; Logic Type:Inverter; Output Current:4mA; No. of Inputs:1; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:DIP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site
Futian, Shenzhen, China
Logic ICs >> Inverters
SN74HCT04N
Logic ICs >> Inverters SN74HCT04N
6 18ns@5.5V,50pF 2uA 4.5V~5.5V DIP-14 Inverters ROHS

6 18ns@5.5V,50pF 2uA 4.5V~5.5V DIP-14 Inverters ROHS

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74HCT04N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74HCT04N
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74HCT04N
IC INVERTER 6CH 1-INP 14DIP

IC INVERTER 6CH 1-INP 14DIP

Supplier's Site
Logic IC - 16637235 - Radwell International
Willingboro, NJ, United States
Logic IC
16637235
Logic IC 16637235
INVERTER, HCT SERIES, 6-FUNC, 1-INPUT, CMOS, PDIP14. FREE 2 YEAR RADWELL WARRANTY

INVERTER, HCT SERIES, 6-FUNC, 1-INPUT, CMOS, PDIP14. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited Radwell International
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 705-SN74HCT04N 7092006 7092006P 1008575-SN74HCT04N 296-1605-5-ND SN74HCT04N 33AH4832 SN74HCT04N SN74HCT04N 16637235
Product Name Through-Hole 5V Logic IC Inverters ICs Inverters ICs Logic - Logic - Gates and Inverters - SN74HCT04N Gates and Inverters Gates and Inverters Hex Inverter, 74Hct04, Dip14, 5.5V; Logic Family / Base Number Texas Instruments Logic ICs >> Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic IC
Gate Type NOT; Inverter NOT; Inverter NOT; Inverter NOT; Inverter NOT NOT; Inverter NOT; Inverter NOT NOT NOT
Supply Voltage 5.5V 5.5 v 4.5 V ~ 5.5 V 4.5V ~ 5.5V 4.5V ~ 5.5V 5.5V 4.5V~5.5V
Inputs 1 6 1 1 1
Propagation Delay 25 ns 18 ns 18 ns 18 ns 18 ns
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Hex Inverter - MYXAP54RHC04/V - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
SN54ALS10A Triple 3-Input Positive-NAND Gates - 5962-8686501DA - Texas Instruments
Specs
Gate Type NAND
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
Gates and Inverters - 1727-74AHC1GU04GZ-Q10YLTR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details