IC NAND 4-CIR 2-IN 14-SO
NAND Gate 4-Element 2-IN 14-Pin SOIC T/R Product overview: SN74HCT00ANSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HCT00ANSR can be used for catalog matching and distributor lookup.
SN74HCT00 Quadruple 2-Input Positive-NAND Gates
OPEN 98/06/05
| DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 296-SN74HCT00ANSRTR-ND | 705-SN74HCT00ANSR | SN74HCT00ANSR | SN74HCT00ANSR | SN74HCT00ANSR | SN74HCT00ANSR |
| Product Name | Gates and Inverters | SOIC Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic Gates | |
| Gate Type | NAND | NAND; NAND GATE | AND; NAND | NAND | NAND; NAND Gate | |
| Supply Voltage | 4.5V ~ 5.5V | 4.5V ~ 5.5V | ||||
| Inputs | 2 | 2 | ||||
| Propagation Delay | 18 ns | |||||
| Low Level Output Current (Sink) | 4 mA |