XOR (Exclusive OR) IC 4 Channel Schmitt Trigger Input 14-TSSOP
XOR (Exclusive OR) IC 4 Channel Schmitt Trigger Input 14-TSSOP
XOR (Exclusive OR) IC 4 Channel Schmitt Trigger Input 14-TSSOP
IC GATE XOR 4CH 2-INP 14TSSOP
XOR (Exclusive OR) IC 4 Channel Schmitt Trigger Input 14-TSSOP
IC GATE XOR 4CH 2-INP 14TSSOP
| DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 296-SN74HCS86QPWRQ1TR-ND | SN74HCS86QPWRQ1 | SN74HCS86QPWRQ1 | SN74HCS86QPWRQ1 | SN74HCS86QPWRQ1 |
| Product Name | Gates and Inverters | Logic Gates | Logic - Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | XOR | NOT; XOR | XOR; XOR (Exclusive OR) | XOR | |
| Supply Voltage | 2V ~ 6V | 1.5V ~ 4.2V (Low), 1V ~ 3V (High) | 2V ~ 6V | ||
| Inputs | 2 | 2 | |||
| Features | Schmitt Trigger | ||||
| Propagation Delay | 12 ns |