XOR (Exclusive OR) IC 4 Channel Schmitt Trigger 14-TSSOP
XOR (Exclusive OR) IC 4 Channel Schmitt Trigger 14-TSSOP
XOR (Exclusive OR) IC 4 Channel Schmitt Trigger 14-TSSOP
XOR (Exclusive OR) IC 4 Channel Schmitt Trigger 14-TSSOP
IC GATE XOR 4CH 2-INP 14TSSOP
IC GATE XOR 4CH 2-INP 14TSSOP
IC GATE XOR 4CH 2-INP 14TSSOP
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 296-SN74HCS86PWRTR-ND | SN74HCS86PWR | SN74HCS86PWR | SN74HCS86PWR | SN74HCS86PWR |
| Product Name | Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | XOR | XOR; XOR (Exclusive OR) | XOR | XOR; XOR (Exclusive OR) | NOT; XOR |
| Supply Voltage | 2V ~ 6V | 2V ~ 6V | 2V ~ 6V | 1.5V ~ 4.2V (Low), 1V ~ 3V (High) | |
| Inputs | 2 | 2 | 2 | ||
| Features | Schmitt Trigger | ||||
| Propagation Delay | 12 ns | 12 ns |