Win Source Part Number: 1371151-SN74HCS86DR
Category: Integrated Circuits (ICs) - Logic - Gates and Inverters
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Series: 74HCS
Package: Tape & Reel
Product Status: Active
Features: Schmitt Trigger
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Base Product Number: 74HCS86
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 2V ~ 6V
Logic Type: XOR (Exclusive OR)
Number of Circuits: 4
Number of Inputs: 2
Current - Quiescent (Max): 2 µA
Current - Output High, Low: 7.8mA, 7.8mA
Input Logic Level - Low: 1V ~ 3V
Input Logic Level - High: 1.5V ~ 4.2V
Max Propagation Delay @ V, Max CL: 12ns @ 6V, 50pF
Quadruple 2-input XOR gates with Schmitt-trigger inputs 14-SOIC -40 to 125 Product overview: SN74HCS86DR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HCS86DR can be used for catalog matching and distributor lookup.
XOR (Exclusive OR) IC 4 Channel Schmitt Trigger 14-SOIC
XOR (Exclusive OR) IC 4 Channel Schmitt Trigger 14-SOIC
XOR (Exclusive OR) IC 4 Channel Schmitt Trigger 14-SOIC
IC GATE XOR 4CH 2-INP 14SOIC
IC GATE XOR 4CH 2IN 14SOIC
XOR (Exclusive OR) IC 4 Channel Schmitt Trigger 14-SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 1371151-SN74HCS86DR | 705-SN74HCS86DR | 296-SN74HCS86DRDKR-ND | SN74HCS86DR | SN74HCS86DR | SN74HCS86DR |
| Product Name | Integrated Circuits (ICs) - Logic - Gates and Inverters | SOIC Logic IC | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NOT; XOR; XOR (Exclusive OR) | XOR | XOR | XOR | NOT; XOR | XOR; XOR (Exclusive OR) |
| Supply Voltage | 2V ~ 6V | 2V ~ 6V | 1.5V ~ 4.2V (Low), 1V ~ 3V (High) | 2V ~ 6V | ||
| Inputs | 2 | 2 | 2 | 2 | ||
| Propagation Delay | 12 ns | 12 ns | ||||
| Low Level Output Current (Sink) | 7.8 mA | 7.8 mA | 7.8 mA |