Texas Instruments High-Performance Analog Flip Flops SN74HCS74BQAR

Description
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-QFN Exposed Pad
Request a Quote Datasheet
Description
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-QFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flip Flops - 296-SN74HCS74BQARDKR-ND - DigiKey
Thief River Falls, MN, United States
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-QFN Exposed Pad

Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-QFN Exposed Pad

Buy Now Datasheet
Flip Flops - 296-SN74HCS74BQARCT-ND - DigiKey
Thief River Falls, MN, United States
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-QFN Exposed Pad

Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-QFN Exposed Pad

Buy Now Datasheet
Flip Flops - 296-SN74HCS74BQARTR-ND - DigiKey
Thief River Falls, MN, United States
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-QFN Exposed Pad

Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-QFN Exposed Pad

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SN74HCS74BQAR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74HCS74BQAR
Integrated Circuits (ICs) - Logic - Flip Flops SN74HCS74BQAR
IC FF D-TYPE DUAL 1BIT 14WQFN

IC FF D-TYPE DUAL 1BIT 14WQFN

Supplier's Site
Logic - Flip Flops - SN74HCS74BQAR - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74HCS74BQAR
Logic - Flip Flops SN74HCS74BQAR
IC FF D-TYPE DUAL 1BIT 14WQFN

IC FF D-TYPE DUAL 1BIT 14WQFN

Supplier's Site Datasheet
Flip Flops - SN74HCS74BQAR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74HCS74BQAR
Flip Flops SN74HCS74BQAR
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-QFN Exposed Pad

Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-QFN Exposed Pad

Buy Now

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 296-SN74HCS74BQARDKR-ND SN74HCS74BQAR SN74HCS74BQAR SN74HCS74BQAR
Product Name Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Logic - Flip Flops Flip Flops
Flip-Flop Type D D
Triggering Positive-edge Triggered
Supply Voltage 2V ~ 6V 2V ~ 6V
Propagation Delay 15 ns
Low-level Output Current (Sink) 7.8 mA 7.8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 54H72FM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type J-K
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Flip Flops - 1727-3171-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 2.3V ~ 2.7V, 3V ~ 3.6V
View Details
4 suppliers
Logic - Flip Flops - 74ACT16374MTDX - Lingto Electronic Limited
Specs
fMAX 71 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details