"Flip Flop 2 Element D-Type 2 Bit Negative Edge 14-SOIC (0.154"", 3.90mm Width)"
IC FF D-TYPE 2-ELE 1-BIT 14-SOIC
IC FF D-TYPE 2-ELE 1-BIT 14-SOIC
Win Source Part Number: 1356272-SN74HCS72DR
Category: Integrated Circuits (ICs) - Logic - Flip Flops
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 30 pct.
Type: D-Type
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Series: 74HC
Product Status: Active
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Base Product Number: 74HCS72
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
ECCN: EAR99
Function: Set(Preset) and Reset
Voltage - Supply: 2V ~ 6V
Output Type: Complementary
Clock Frequency: 74 MHz
Current - Quiescent (Iq): 2 µA
Current - Output High, Low: 7.8mA, 7.8mA
Max Propagation Delay @ V, Max CL: 15ns @ 6V, 50pF
Number of Elements: 2
Number of Bits per Element: 2
Trigger Type: Negative Edge
Input Capacitance: 5 pF
Flip Flop 2 Element D-Type 2 Bit Negative Edge 14-SOIC (0.154", 3.90mm Width)
IC FF D-TYPE DUAL 2BIT 14SOIC
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 296-SN74HCS72DRTR-ND | 1356272-SN74HCS72DR | SN74HCS72DR | SN74HCS72DR | SN74HCS72DR |
| Product Name | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Logic - Flip Flops | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops |
| Flip-Flop Type | D | D | |||
| Triggering | Negative-edge Triggered | Negative-edge Triggered; Negative Edge | |||
| Supply Voltage | 2V ~ 6V | 2V ~ 6V | 2V ~ 6V | ||
| Propagation Delay | 15 ns | 15 ns | |||
| Low-level Output Current (Sink) | 7.8 mA | 7.8 mA | 7.8 mA |