Win Source Part Number: 1257488-SN74HCS7002Q
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: Automotive, AEC-Q100, 74HCS
Features: Schmitt Trigger Input
Number of Circuits: 4
Standard Package: 2,500
Mounting: SMD (SMT)
Logic Type: NOR Gate
Number of Inputs: 2
Current - Output High, Low: 7.8mA, 7.8mA
Max Propagation Delay @ V, Max CL: 12ns @ 6V, 50pF
Current - Quiescent (Max): 2 µA
Logic Level - Low: 1V ~ 3V
Logic Level - High: 1.5V ~ 4.2V
Voltage - Supply: 2V ~ 6V
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-SN74HCS7002QDRQ1
Base Product Number: 74HCS7002
Automotive quadruple 2-input NOR gates with Schmitt-trigger inputs 14-SOIC -40 to 125 Product overview: SN74HCS7002QDRQ1 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Automotive, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HCS7002QDRQ1
NOR Gate IC 4 Channel Schmitt Trigger Input 14-SOIC
NOR Gate IC 4 Channel Schmitt Trigger Input 14-SOIC
NOR Gate IC 4 Channel Schmitt Trigger Input 14-SOIC
IC GATE NOR 4CH 2-INP 14SOIC
IC GATE NOR 4CH 2IN 14SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 1257488-SN74HCS7002QDRQ1 | 705-SN74HCS7002QDRQ1 | 296-SN74HCS7002QDRQ1TR-ND | SN74HCS7002QDRQ1 | SN74HCS7002QDRQ1 | SN74HCS7002QDRQ1 |
| Product Name | Integrated Circuits (ICs) - Logic - Gates and Inverters | Automotive SOIC Logic IC | Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | NOT; NOR; NOR Gate | NOR | NOR | NOR; NOR Gate | NOR | NOT; NOR |
| Supply Voltage | 2V ~ 6V | 2V ~ 6V | 2V ~ 6V | 1.5V ~ 4.2V (Low), 1V ~ 3V (High) | ||
| Inputs | 2 | 2 | 2 | 2 | ||
| Propagation Delay | 12 ns | 12 ns | ||||
| Low Level Output Current (Sink) | 7.8 mA | 7.8 mA | 7.8 mA |