Texas Instruments High-Performance Analog Latches SN74HCS573DGSR

Description
IC D-TYPE TRANSP 8:8 20-VSSOP
Request a Quote Datasheet
Description
IC D-TYPE TRANSP 8:8 20-VSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - 296-SN74HCS573DGSRTR-ND - DigiKey
Thief River Falls, MN, United States
IC D-TYPE TRANSP 8:8 20-VSSOP

IC D-TYPE TRANSP 8:8 20-VSSOP

Buy Now Datasheet
Latches - 296-SN74HCS573DGSRCT-ND - DigiKey
Thief River Falls, MN, United States
IC D-TYPE TRANSP 8:8 20-VSSOP

IC D-TYPE TRANSP 8:8 20-VSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - SN74HCS573DGSR - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Logic - Latches
SN74HCS573DGSR
Integrated Circuits (ICs) - Logic - Latches SN74HCS573DGSR
IC D-TYPE TRANSP SGL 8:8 20VSSOP

IC D-TYPE TRANSP SGL 8:8 20VSSOP

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Logic Latches Logic Latches
Product Number 296-SN74HCS573DGSRTR-ND SN74HCS573DGSR
Product Name Latches Integrated Circuits (ICs) - Logic - Latches
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 2V ~ 6V
Low-level Output Current (Sink) 7.8 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54ACT373-SP Octal D-type Transparent Latches With 3-State Outputs - 5962-8755601VSA - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Operating Current 0.0400 mA
View Details
 - 74HC573D/C4J - Rochester Electronics
Nexperia B.V.
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Package Type SOT163
View Details
Logic - Latches - 74LCX841MSA - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details