OR Gate IC 3 Channel Schmitt Trigger Input 14-TSSOP
OR Gate IC 3 Channel Schmitt Trigger Input 14-TSSOP
OR Gate IC 3 Channel Schmitt Trigger Input 14-TSSOP
Automotive triple 3-input OR gates with Schmitt-trigger inputs 14-TSSOP -40 to 125 Product overview: SN74HCS4075QPWRQ1 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Automotive, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HCS4075QPWRQ
Win Source Part Number: 1257487-SN74HCS4075Q
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: Automotive, AEC-Q100, 74HCS
Features: Schmitt Trigger Input
Number of Circuits: 3
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: OR Gate
Number of Inputs: 3
Current - Output High, Low: 7.8mA, 7.8mA
Max Propagation Delay @ V, Max CL: 12ns @ 6V, 50pF
Current - Quiescent (Max): 2 µA
Logic Level - Low: 1V ~ 3V
Logic Level - High: 1.5V ~ 4.2V
Voltage - Supply: 2V ~ 6V
Package / Case: 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-SN74HCS4075QPWRQ
Base Product Number: 74HCS4075
IC GATE OR 3CH 3-INP 14TSSOP
IC GATE OR 3CH 3IN 14TSSOP
IC GATE OR 3CH 3IN 14TSSOP
OR Gate IC 3 Channel Schmitt Trigger Input 14-TSSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 296-SN74HCS4075QPWRQ1CT-ND | 705-SN74HCS4075QPWRQ1 | 1257487-SN74HCS4075QPWRQ1 | SN74HCS4075QPWRQ1 | SN74HCS4075QPWRQ1 | SN74HCS4075QPWRQ1 | SN74HCS4075QPWRQ1 |
| Product Name | Gates and Inverters | Automotive TSSOP Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | OR | OR | NOT; OR; OR Gate | OR | OR; OR Gate | NOT; OR | OR; OR Gate |
| Supply Voltage | 2V ~ 6V | 2V ~ 6V | 2V ~ 6V | 1.5V ~ 4.2V (Low), 1V ~ 3V (High) | 2V ~ 6V | ||
| Inputs | 3 | 3 | 3 | 3 | 3 | ||
| Features | Schmitt Trigger | ||||||
| Propagation Delay | 12 ns | 12 ns | 12 ns |