OR Gate IC 3 Channel Schmitt Trigger Input 14-SOIC
OR Gate IC 3 Channel Schmitt Trigger Input 14-SOIC
OR Gate IC 3 Channel Schmitt Trigger Input 14-SOIC
OR Gate IC 3 Channel Schmitt Trigger Input 14-SOIC
IC GATE OR SCHMIT 3CH 3IN 14SOIC
IC GATE OR SCHMIT 3CH 3IN 14SOIC
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 296-SN74HCS4075QDRQ1DKR-ND | SN74HCS4075QDRQ1 | SN74HCS4075QDRQ1 | SN74HCS4075QDRQ1 |
| Product Name | Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | OR | OR; OR Gate | NOT; OR | OR |
| Supply Voltage | 2V ~ 6V | 2V ~ 6V | 1.5V ~ 4.2V (Low), 1V ~ 3V (High) | |
| Inputs | 3 | 3 | ||
| Features | Schmitt Trigger | |||
| Propagation Delay | 12 ns |