Automotive quadruple 2-input OR gates with Schmitt-trigger inputs 14-SOIC -40 to 125 Product overview: SN74HCS32QDRQ1 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Automotive, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HCS32QDRQ1 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1257485-SN74HCS32QDR
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: Automotive, AEC-Q100, 74HCS
Features: Schmitt Trigger Input
Number of Circuits: 4
Standard Package: 2,500
Mounting: SMD (SMT)
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 7.8mA, 7.8mA
Max Propagation Delay @ V, Max CL: 12ns @ 6V, 50pF
Current - Quiescent (Max): 2 µA
Logic Level - Low: 1V ~ 3V
Logic Level - High: 1.5V ~ 4.2V
Voltage - Supply: 2V ~ 6V
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-SN74HCS32QDRQ1CT
Base Product Number: 74HCS32
OR Gate IC 4 Channel Schmitt Trigger Input 14-SOIC
OR Gate IC 4 Channel Schmitt Trigger Input 14-SOIC
OR Gate IC 4 Channel Schmitt Trigger Input 14-SOIC
OR Gate IC 4 Channel Schmitt Trigger Input 14-SOIC
IC GATE OR SCHMIT 4CH 2IN 14SOIC
IC GATE OR SCHMIT 4CH 2IN 14SOIC
IC GATE OR SCHMIT 4CH 2IN 14SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-SN74HCS32QDRQ1 | 1257485-SN74HCS32QDRQ1 | 296-SN74HCS32QDRQ1TR-ND | SN74HCS32QDRQ1 | SN74HCS32QDRQ1 | SN74HCS32QDRQ1 | SN74HCS32QDRQ1 |
| Product Name | Automotive SOIC Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | OR | NOT; OR; OR Gate | OR | OR; OR Gate | NOT; OR | OR; OR Gate | OR |
| Logic Family | HC | ||||||
| Inputs | 2 | 2 | 2 | 2 | 2 | ||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Supply Voltage | 2V ~ 6V | 2V ~ 6V | 2V ~ 6V | 1.5V ~ 4.2V (Low), 1V ~ 3V (High) | 2V ~ 6V |