OR Gate IC 4 Channel Schmitt Trigger Input 14-SOIC
OR Gate IC 4 Channel Schmitt Trigger Input 14-SOIC
OR Gate IC 4 Channel Schmitt Trigger Input 14-SOIC
IC GATE OR SCHMIT 4CH 2IN 14SOIC
OR Gate IC 4 Channel Schmitt Trigger Input 14-SOIC
IC GATE OR SCHMIT 4CH 2IN 14SOIC
IC GATE OR SCHMIT 4CH 2IN 14SOIC
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 296-SN74HCS32DRTR-ND | SN74HCS32DR | SN74HCS32DR | SN74HCS32DR | SN74HCS32DR |
| Product Name | Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | OR | NOT; OR | OR; OR Gate | OR | OR; OR Gate |
| Supply Voltage | 2V ~ 6V | 1.5V ~ 4.2V (Low), 1V ~ 3V (High) | 2V ~ 6V | 2V ~ 6V | |
| Inputs | 2 | 2 | 2 | ||
| Features | Schmitt Trigger | ||||
| Propagation Delay | 12 ns | 12 ns |