Win Source Part Number: 1371146-SN74HCS30PWR
Category: Integrated Circuits (ICs) - Logic - Gates and Inverters
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Series: 74HCS
Package: Tape & Reel
Product Status: Active
Features: Schmitt Trigger Input
Package / Case: 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 14-TSSOP
Base Product Number: 74HCS30
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 2V ~ 6V
Logic Type: NAND Gate
Number of Circuits: 1
Number of Inputs: 8
Current - Quiescent (Max): 2 µA
Current - Output High, Low: 7.8mA, 7.8mA
Input Logic Level - Low: 1V ~ 3V
Input Logic Level - High: 1.5V ~ 4.2V
Max Propagation Delay @ V, Max CL: 27ns @ 6V, 50pF
8-input NAND gate with Schmitt-trigger inputs 14-TSSOP -40 to 125 Product overview: SN74HCS30PWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HCS30PWR can be used for catalog matching and distributor lookup.
NAND Gate IC 1 Channel Schmitt Trigger Input 14-TSSOP
NAND Gate IC 1 Channel Schmitt Trigger Input 14-TSSOP
NAND Gate IC 1 Channel Schmitt Trigger Input 14-TSSOP
NAND Gate IC 1 Channel Schmitt Trigger Input 14-TSSOP
IC GATE NAND 1CH 8-INP 14TSSOP
IC GATE NAND 1CH 8-INP 14TSSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 1371146-SN74HCS30PWR | 705-SN74HCS30PWR | 296-SN74HCS30PWRCT-ND | SN74HCS30PWR | SN74HCS30PWR | SN74HCS30PWR |
| Product Name | Integrated Circuits (ICs) - Logic - Gates and Inverters | TSSOP Logic IC | Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | NOT; NAND; NAND Gate | NAND | NAND | NAND; NAND Gate | NAND | NOT; NAND |
| Supply Voltage | 2V ~ 6V | 2V ~ 6V | 2V ~ 6V | 1.5V ~ 4.2V (Low), 1V ~ 3V (High) | ||
| Inputs | 8 | 8 | 8 | 8 | ||
| Propagation Delay | 27 ns | 27 ns | ||||
| Low Level Output Current (Sink) | 7.8 mA | 7.8 mA | 7.8 mA |