NAND Gate IC 1 Channel Schmitt Trigger Input 14-SOIC
IC NAND 1-CIR 8-IN 14-SOIC
IC NAND 1-CIR 8-IN 14-SOIC
NAND Gate IC 1 Channel Schmitt Trigger Input 14-SOIC
IC GATE NAND 1CH 8-INP 14SOIC
| DigiKey | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 296-SN74HCS30DRTR-ND | SN74HCS30DR | SN74HCS30DR | SN74HCS30DR | SN74HCS30DR |
| Product Name | Gates and Inverters | Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NAND | NAND; NAND Gate | NAND; NAND Gate | NOT | NAND |
| Supply Voltage | 2V ~ 6V | 2V ~ 6V | 2V ~ 6V | 1.5V ~ 4.2V (Low), 1V ~ 3V (High) | |
| Inputs | 8 | 8 | 8 | ||
| Features | Schmitt Trigger | ||||
| Propagation Delay | 27 ns | 27 ns |