Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-VFQFN Exposed Pad
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-VFQFN Exposed Pad
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-VFQFN Exposed Pad
Win Source Part Number: 1379956-SN74HCS273RK
Category: Integrated Circuits (ICs) - Logic - Flip Flops
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 39 pct.
Type: D-Type
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Package: Tape & Reel
Product Status: Active
Package / Case: 20-VFQFN Exposed Pad
Supplier Device Package: 20-VQFN (2.5x4.5)
Base Product Number: 74HCS273
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
ECCN: EAR99
Function: Master Reset
Voltage - Supply: 2V ~ 6V
Output Type: Push-Pull
Clock Frequency: 135 MHz
Current - Quiescent (Iq): 2 µA
Current - Output High, Low: 7.8mA, 7.8mA
Max Propagation Delay @ V, Max CL: 14.3ns @ 6V, 50pF
Number of Elements: 1
Number of Bits per Element: 8
Trigger Type: Positive Edge
Input Capacitance: 5 pF
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-VFQFN Exposed Pad
OCTAL D-TYPE FLIP-FLOPS WITH CLE
IC FF D-TYPE SNGL 8BIT 20VQFN
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 296-SN74HCS273RKSRDKR-ND | 1379956-SN74HCS273RKSR | SN74HCS273RKSR | SN74HCS273RKSR | SN74HCS273RKSR |
| Product Name | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops | Logic - Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops |
| Flip-Flop Type | D | D | |||
| Triggering | Positive-edge Triggered | Positive-edge Triggered; Positive Edge | |||
| Supply Voltage | 2V ~ 6V | 2V ~ 6V | 2V ~ 6V | ||
| Output Characteristics | Push-Pull | ||||
| Propagation Delay | 14.3 ns | 14.3 ns |