XNOR (Exclusive NOR) IC 4 Channel Schmitt Trigger Input 14-TSSOP
XNOR (Exclusive NOR) IC 4 Channel Schmitt Trigger Input 14-TSSOP
IC GATE XNOR 4CH 2-INP 14TSSOP
IC GATE XNOR 4CH 2-INP 14TSSOP
IC GATE XNOR 4CH 2-INP 14TSSOP
XNOR (Exclusive NOR) IC 4 Channel Schmitt Trigger Input 14-TSSOP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 296-SN74HCS266QPWRQ1TR-ND | SN74HCS266QPWRQ1 | SN74HCS266QPWRQ1 | SN74HCS266QPWRQ1 | SN74HCS266QPWRQ1 |
| Product Name | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | XNOR | NOR; XNOR | XNOR; XNOR (Exclusive NOR) | NOT; NOR; XNOR | NOR; XNOR; XNOR (Exclusive NOR) |
| Supply Voltage | 2V ~ 6V | 2V ~ 6V | 1.5V ~ 4.2V (Low), 1V ~ 3V (High) | 2V ~ 6V | |
| Inputs | 2 | 2 | 2 | ||
| Features | Schmitt Trigger | ||||
| Propagation Delay | 16 ns | 16 ns |