XNOR (Exclusive NOR) IC 4 Channel Schmitt Trigger, Open Drain 14-TSSOP
IC XNOR 4-CIR 2-IN 14-TSSOP
IC XNOR 4-CIR 2-IN 14-TSSOP
XNOR (Exclusive NOR) IC 4 Channel Schmitt Trigger, Open Drain 14-TSSOP
IC GATE XNOR 4CH 2-INP 14TSSOP
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 296-SN74HCS266PWRTR-ND | SN74HCS266PWR | SN74HCS266PWR | SN74HCS266PWR | SN74HCS266PWR |
| Product Name | Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | XNOR | NOT | NOR; XNOR; XNOR (Exclusive NOR) | NOR; XNOR | XNOR; XNOR (Exclusive NOR) |
| Supply Voltage | 2V ~ 6V | 1.5V ~ 4.2V (Low), 1V ~ 3V (High) | 2V ~ 6V | 2V ~ 6V | |
| Output Type | Open Drain | ||||
| Inputs | 2 | 2 | 2 | ||
| Features | Schmitt Trigger |