Texas Instruments High-Performance Analog Latches SN74HCS259DR

Description
D-Type, Addressable 1 Channel 1:8 IC Tri-State 16-SOIC
Request a Quote Datasheet
Description
D-Type, Addressable 1 Channel 1:8 IC Tri-State 16-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - 296-SN74HCS259DRTR-ND - DigiKey
Thief River Falls, MN, United States
D-Type, Addressable 1 Channel 1:8 IC Tri-State 16-SOIC

D-Type, Addressable 1 Channel 1:8 IC Tri-State 16-SOIC

Buy Now Datasheet
Latches - 296-SN74HCS259DRCT-ND - DigiKey
Thief River Falls, MN, United States
D-Type, Addressable 1 Channel 1:8 IC Tri-State 16-SOIC

D-Type, Addressable 1 Channel 1:8 IC Tri-State 16-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - SN74HCS259DR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
SN74HCS259DR
Integrated Circuits (ICs) - Logic - Latches SN74HCS259DR
8-BIT ADDRESSABLE LATCHES

8-BIT ADDRESSABLE LATCHES

Supplier's Site
Latches - SN74HCS259DR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type, Addressable 1 Channel 1:8 IC CMOS 16-SOIC

D-Type, Addressable 1 Channel 1:8 IC CMOS 16-SOIC

Buy Now Datasheet
Logic - Latches - SN74HCS259DR - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
SN74HCS259DR
Logic - Latches SN74HCS259DR
8-BIT ADDRESSABLE LATCHES

8-BIT ADDRESSABLE LATCHES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches
Product Number 296-SN74HCS259DRTR-ND SN74HCS259DR SN74HCS259DR SN74HCS259DR
Product Name Latches Integrated Circuits (ICs) - Logic - Latches Latches Logic - Latches
Latch Type Addressable D D
Supply Voltage 2V ~ 6V 2V ~ 6V
Low-level Output Current (Sink) 7.8 mA 7.8 mA
High-level Output Current (Source) 7.8 mA 7.8 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54HCT373-SP Octal D-type Transparent Latches With 3-State Outputs - 5962-8686701VSA - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Operating Current 0.0800 mA
View Details
Octal D-type transparent latch; 3-state - 74AHCT573D-Q100J - Nexperia B.V.
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Features ESD Protection
View Details
5 suppliers
 - 74AS842DWR - Rochester Electronics
Rochester Electronics
Specs
Package Type SOIC; SOIC
View Details
4 suppliers
Quad Bistable Latch - 5477/C,A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage 7 VDC
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP (optional feature); Lead Flat Pack
View Details