AND Gate IC 2 Channel Schmitt Trigger Input 14-SOIC
AND Gate IC 2 Channel Schmitt Trigger Input 14-SOIC
AND Gate IC 2 Channel Schmitt Trigger Input 14-SOIC
Automotive dual 4-input AND gates with Schmitt-trigger inputs 14-SOIC -40 to 125 Product overview: SN74HCS21QDRQ1 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Automotive, Dual, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HCS21QDRQ1 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1371137-SN74HCS21QDR
Category: Integrated Circuits (ICs) - Logic - Gates and Inverters
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Series: Automotive, AEC-Q100, 74HCS
Package: Tape & Reel
Product Status: Active
Features: Schmitt Trigger Input
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Base Product Number: 74HCS21
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 2V ~ 6V
Logic Type: AND Gate
Number of Circuits: 2
Number of Inputs: 4
Current - Quiescent (Max): 2 µA
Current - Output High, Low: 7.8mA, 7.8mA
Input Logic Level - Low: 1V ~ 3V
Input Logic Level - High: 1.5V ~ 4.2V
Max Propagation Delay @ V, Max CL: 16ns @ 6V, 50pF
IC GATE AND 2CH 4IN 14SOIC
AND Gate IC 2 Channel Schmitt Trigger Input 14-SOIC
IC GATE AND 2CH 4-INP 14SOIC
IC GATE AND 2CH 4IN 14SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 296-SN74HCS21QDRQ1CT-ND | 705-SN74HCS21QDRQ1 | 1371137-SN74HCS21QDRQ1 | SN74HCS21QDRQ1 | SN74HCS21QDRQ1 | SN74HCS21QDRQ1 | SN74HCS21QDRQ1 |
| Product Name | Gates and Inverters | Automotive Dual SOIC Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | AND | AND | NOT; AND; AND Gate | AND; AND Gate | AND; AND Gate | AND | NOT; AND |
| Supply Voltage | 2V ~ 6V | 2V ~ 6V | 2V ~ 6V | 2V ~ 6V | 1.5V ~ 4.2V (Low), 1V ~ 3V (High) | ||
| Inputs | 4 | 4 | 4 | 4 | 4 | ||
| Features | Schmitt Trigger | ||||||
| Propagation Delay | 16 ns | 16 ns | 16 ns |