Texas Instruments High-Performance Analog Dual TSSOP Logic IC SN74HCS21PWR

Description
Dual 4-input AND gates with Schmitt-trigger inputs 14-TSSOP -40 to 125 Product overview: SN74HCS21PWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HCS21PWR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual 4-input AND gates with Schmitt-trigger inputs 14-TSSOP -40 to 125 Product overview: SN74HCS21PWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HCS21PWR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual TSSOP Logic IC
705-SN74HCS21PWR
Dual TSSOP Logic IC 705-SN74HCS21PWR
Dual 4-input AND gates with Schmitt-trigger inputs 14-TSSOP -40 to 125 Product overview: SN74HCS21PWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HCS21PWR can be used for catalog matching and distributor lookup.

Dual 4-input AND gates with Schmitt-trigger inputs 14-TSSOP -40 to 125 Product overview: SN74HCS21PWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HCS21PWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-SN74HCS21PWRCT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-SN74HCS21PWRCT-ND
Gates and Inverters 296-SN74HCS21PWRCT-ND
AND Gate IC 2 Channel Schmitt Trigger Input 14-TSSOP

AND Gate IC 2 Channel Schmitt Trigger Input 14-TSSOP

Buy Now Datasheet
Gates and Inverters - 296-SN74HCS21PWRTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-SN74HCS21PWRTR-ND
Gates and Inverters 296-SN74HCS21PWRTR-ND
AND Gate IC 2 Channel Schmitt Trigger Input 14-TSSOP

AND Gate IC 2 Channel Schmitt Trigger Input 14-TSSOP

Buy Now Datasheet
Gates and Inverters - 296-SN74HCS21PWRDKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-SN74HCS21PWRDKR-ND
Gates and Inverters 296-SN74HCS21PWRDKR-ND
AND Gate IC 2 Channel Schmitt Trigger Input 14-TSSOP

AND Gate IC 2 Channel Schmitt Trigger Input 14-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1371155-SN74HCS21PWR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1371155-SN74HCS21PWR
Integrated Circuits (ICs) - Logic - Gates and Inverters 1371155-SN74HCS21PWR
Win Source Part Number: 1371155-SN74HCS21PWR Category: Integrated Circuits (ICs) - Logic - Gates and Inverters Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) Mfr: Texas Instruments Series: 74HCS Package: Tape & Reel Product Status: Active Features: Schmitt Trigger Input Package / Case: 14-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 14-TSSOP Base Product Number: 74HCS21 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 2V ~ 6V Logic Type: AND Gate Number of Circuits: 2 Number of Inputs: 4 Current - Quiescent (Max): 2 µA Current - Output High, Low: 7.8mA, 7.8mA Input Logic Level - Low: 1V ~ 3V Input Logic Level - High: 1.5V ~ 4.2V Max Propagation Delay @ V, Max CL: 16ns @ 6V, 50pF

Win Source Part Number: 1371155-SN74HCS21PWR
Category: Integrated Circuits (ICs) - Logic - Gates and Inverters
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 38 pct.
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Series: 74HCS
Package: Tape & Reel
Product Status: Active
Features: Schmitt Trigger Input
Package / Case: 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 14-TSSOP
Base Product Number: 74HCS21
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 2V ~ 6V
Logic Type: AND Gate
Number of Circuits: 2
Number of Inputs: 4
Current - Quiescent (Max): 2 µA
Current - Output High, Low: 7.8mA, 7.8mA
Input Logic Level - Low: 1V ~ 3V
Input Logic Level - High: 1.5V ~ 4.2V
Max Propagation Delay @ V, Max CL: 16ns @ 6V, 50pF

Buy Now Datasheet
Gates and Inverters - SN74HCS21PWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74HCS21PWR
Gates and Inverters SN74HCS21PWR
AND Gate IC 2 Channel Schmitt Trigger Input 14-TSSOP

AND Gate IC 2 Channel Schmitt Trigger Input 14-TSSOP

Buy Now Datasheet
Logic - Gates and Inverters - SN74HCS21PWR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74HCS21PWR
Logic - Gates and Inverters SN74HCS21PWR
IC GATE AND 2CH 4-INP 14TSSOP

IC GATE AND 2CH 4-INP 14TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74HCS21PWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74HCS21PWR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74HCS21PWR
IC GATE AND 2CH 4-INP 14TSSOP

IC GATE AND 2CH 4-INP 14TSSOP

Supplier's Site
Gates and Inverters - SN74HCS21PWR - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74HCS21PWR
Gates and Inverters SN74HCS21PWR
IC GATE AND 2CH 4-INP 14TSSOP

IC GATE AND 2CH 4-INP 14TSSOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 705-SN74HCS21PWR 296-SN74HCS21PWRCT-ND 1371155-SN74HCS21PWR SN74HCS21PWR SN74HCS21PWR SN74HCS21PWR SN74HCS21PWR
Product Name Dual TSSOP Logic IC Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters
Gate Type AND AND NOT; AND; AND Gate AND; AND Gate NOT; AND AND AND; AND Gate
Logic Family HC/UH
Inputs 4 4 4 4 4
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Supply Voltage 2V ~ 6V 2V ~ 6V 2V ~ 6V 1.5V ~ 4.2V (Low), 1V ~ 3V (High) 2V ~ 6V
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 2222732 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Buffer/Driver; Buffer
Logic Family Buffer
Inputs 1
View Details
Triple 3-Input NOR - MYXAP54RHC27/V - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 1727-5914-6-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details
4 suppliers
Gates and Inverters - 5438DM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers