NAND Gate IC 2 Channel Schmitt Trigger Input 14-SOIC
NAND Gate IC 2 Channel Schmitt Trigger Input 14-SOIC
IC GATE NAND 2CH 4-INP 14SOIC
IC GATE NAND 2CH 4-INP 14SOIC
NAND Gate IC 2 Channel Schmitt Trigger Input 14-SOIC
IC GATE NAND 2CH 4-INP 14SOIC
| DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 296-SN74HCS20QDRQ1CT-ND | SN74HCS20QDRQ1 | SN74HCS20QDRQ1 | SN74HCS20QDRQ1 | SN74HCS20QDRQ1 |
| Product Name | Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | NAND | NAND; NAND Gate | NAND | NAND; NAND Gate | NOT; NAND |
| Supply Voltage | 2V ~ 6V | 2V ~ 6V | 2V ~ 6V | 1.5V ~ 4.2V (Low), 1V ~ 3V (High) | |
| Inputs | 4 | 4 | 4 | ||
| Features | Schmitt Trigger | ||||
| Propagation Delay | 19 ns | 19 ns |