"Flip Flop 6 Element D-Type 6 Bit Positive Edge 16-TSSOP (0.173"", 4.40mm Width)"
"Flip Flop 6 Element D-Type 6 Bit Positive Edge 16-TSSOP (0.173"", 4.40mm Width)"
"Flip Flop 6 Element D-Type 6 Bit Positive Edge 16-TSSOP (0.173"", 4.40mm Width)"
IC FF D-TYPE 6 ELE 6BIT 16TSSOP
Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-TSSOP (0.173", 4.40mm Width)
IC FF D-TYPE 6 ELE 6BIT 16TSSOP
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 296-SN74HCS174PWRDKR-ND | SN74HCS174PWR | SN74HCS174PWR | SN74HCS174PWR |
| Product Name | Flip Flops | Logic - Flip Flops | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops |
| Flip-Flop Type | D | D | ||
| Triggering | Positive-edge Triggered | |||
| Supply Voltage | 2V ~ 6V | 2V ~ 6V | ||
| Output Characteristics | Push-Pull | |||
| Propagation Delay | 11 ns |