Quadruple 2-to-1 multiplexer with Schmitt-trigger inputs 16-TSSOP -40 to 125 Product overview: SN74HCS157QPWRQ1 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74HCS157QPWRQ1
Win Source Part Number: 1354493-SN74HCS157QP
Category: Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 42 pct.
Type: Multiplexer
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Series: Automotive, AEC-Q100, 74HCS
Package: Tape & Reel
Product Status: Active
Package / Case: 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 16-TSSOP
Base Product Number: 74HCS157
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 2V ~ 6V
Current - Output High, Low: 7.8mA, 7.8mA
Independent Circuits: 4
Voltage Supply Source: Single Supply
Multiplexer 4 x 2:1 16-TSSOP
Multiplexer 4 x 2:1 16-TSSOP
Multiplexer 4 x 2:1 16-TSSOP
IC MULTIPLEXER 4 X 2:1 16TSSOP
IC MULTIPLEXER 4 X 2:1 16TSSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 743-SN74HCS157QPWRQ1 | 1354493-SN74HCS157QPWRQ1 | 296-SN74HCS157QPWRQ1CT-ND | SN74HCS157QPWRQ1 | SN74HCS157QPWRQ1 |
| Product Name | TSSOP Analog Switch and Multiplexer IC | Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders | Signal Switches, Multiplexers, Decoders | Signal Switches, Multiplexers, Decoders | Logic - Signal Switches, Multiplexers, Decoders |
| Supply Voltage (VS) | 2 to ? volts | 2 to 6 volts | 2 to 6 volts |