Inverter IC 6 Channel Schmitt Trigger Input 14-SOT-23-THIN
IC INV 6-CIR 1-IN 14-SOT-23-THIN
IC INV 6-CIR 1-IN 14-SOT-23-THIN
IC INVERTER 6CH 1-INP 14SOT23
Inverter IC 6 Channel Schmitt Trigger Input 14-SOT-23-THIN
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 296-SN74HCS14QDYYRQ1TR-ND | SN74HCS14QDYYRQ1 | SN74HCS14QDYYRQ1 |
| Product Name | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NOT | NOT | NOT; Inverter |
| Supply Voltage | 2V ~ 6V | 2V ~ 6V | |
| Inputs | 1 | 1 | |
| Features | Schmitt Trigger | ||
| Propagation Delay | 16 ns |