Inverter IC 6 Channel Schmitt Trigger Input 14-WQFN (3x2.5)
Inverter IC 6 Channel Schmitt Trigger Input 14-WQFN (3x2.5)
Inverter IC 6 Channel Schmitt Trigger Input 14-WQFN (3x2.5)
AUTOMOTIVE 6-CH, 2-V TO 6-V LOW
IC INVERT SCHMITT 6CH 1IN 14WQFN
Inverter IC 6 Channel Schmitt Trigger Input 14-WQFN (3x2.5)
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 296-SN74HCS14QBQARQ1TR-ND | SN74HCS14QBQARQ1 | SN74HCS14QBQARQ1 | SN74HCS14QBQARQ1 |
| Product Name | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NOT | NOT | NOT | NOT; Inverter |
| Supply Voltage | 2V ~ 6V | 1.5V ~ 4.2V (Low), 1V ~ 3V (High) | 2V ~ 6V | |
| Inputs | 1 | 1 | ||
| Features | Schmitt Trigger | |||
| Propagation Delay | 16 ns |