Inverter IC 6 Channel Schmitt Trigger Input 14-WQFN (3x2.5)
Inverter IC 6 Channel Schmitt Trigger Input 14-WQFN (3x2.5)
Inverter IC 6 Channel Schmitt Trigger Input 14-WQFN (3x2.5)
Win Source Part Number: 1352943-SN74HCS14BQA
Category: Integrated Circuits (ICs) - Logic - Gates and Inverters
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 33 pct.
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Series: 74HCS
Package: Tape & Reel
Product Status: Active
Features: Schmitt Trigger Input
Package / Case: 14-QFN Exposed Pad
Supplier Device Package: 14-WQFN (3x2.5)
Base Product Number: 74HCS14
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
ECCN: EAR99
Voltage - Supply: 2V ~ 6V
Logic Type: Inverter
Number of Circuits: 6
Number of Inputs: 1
Current - Quiescent (Max): 2 µA
Current - Output High, Low: 7.8mA, 7.8mA
Input Logic Level - Low: 1V ~ 3V
Input Logic Level - High: 1.5V ~ 4.2V
Max Propagation Delay @ V, Max CL: 16ns @ 6V, 50pF
IC INVERT SCHMITT 6CH 1IN 14WQFN Product overview: SN74HCS14BQAR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HCS14BQAR can be used for catalog matching and distributor lookup.
Inverter IC 6 Channel Schmitt Trigger Input 14-WQFN (3x2.5)
HEX INVERTER WITH SCHMITT-TRIGGE
IC INVERT SCHMITT 6CH 1IN 14WQFN
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 296-SN74HCS14BQARDKR-ND | 1352943-SN74HCS14BQAR | 705-SN74HCS14BQAR | SN74HCS14BQAR | SN74HCS14BQAR | SN74HCS14BQAR |
| Product Name | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic IC | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NOT | NOT; Inverter | Inverter Schmitt Trigger | NOT; Inverter | NOT | NOT |
| Supply Voltage | 2V ~ 6V | 2V ~ 6V | 2V ~ 6V | 2V ~ 6V | 1.5V ~ 4.2V (Low), 1V ~ 3V (High) | |
| Inputs | 1 | 1 | 1 | 1 | ||
| Features | Schmitt Trigger | |||||
| Propagation Delay | 16 ns | 16 ns | 16 ns |