AND Gate IC 3 Channel Schmitt Trigger Input 14-SOIC
AND Gate IC 3 Channel Schmitt Trigger Input 14-SOIC
AND Gate IC 3 Channel Schmitt Trigger Input 14-SOIC
IC GATE AND 3CH 3IN 14SOIC
IC GATE AND 3CH 3-INP 14SOIC
AND Gate IC 3 Channel Schmitt Trigger Input 14-SOIC
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 296-SN74HCS11DRDKR-ND | SN74HCS11DR | SN74HCS11DR | SN74HCS11DR |
| Product Name | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | AND | NOT; AND | AND | AND; AND Gate |
| Supply Voltage | 2V ~ 6V | 1.5V ~ 4.2V (Low), 1V ~ 3V (High) | 2V ~ 6V | |
| Inputs | 3 | 3 | ||
| Features | Schmitt Trigger | |||
| Propagation Delay | 16 ns |