NAND Gate IC 3 Channel Schmitt Trigger Input 14-TSSOP
NAND Gate IC 3 Channel Schmitt Trigger Input 14-TSSOP
NAND Gate IC 3 Channel Schmitt Trigger Input 14-TSSOP
Logic Gates SN74HCS10 BD1 AUTO
IC GATE NAND 3CH 3-INP 14TSSOP
IC GATE NAND 3CH 3-INP 14TSSOP
NAND Gate IC 3 Channel Schmitt Trigger Input 14-TSSOP
IC GATE NAND 3CH 3-INP 14TSSOP
| DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 296-SN74HCS10QPWRQ1TR-ND | SN74HCS10QPWRQ1 | SN74HCS10QPWRQ1 | SN74HCS10QPWRQ1 | SN74HCS10QPWRQ1 | SN74HCS10QPWRQ1 |
| Product Name | Gates and Inverters | Logic Gates | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | NAND | NAND; NAND Gate | NAND | NAND; NAND Gate | NOT; NAND | |
| Supply Voltage | 2V ~ 6V | 2V ~ 6V | 2V ~ 6V | 1.5V ~ 4.2V (Low), 1V ~ 3V (High) | ||
| Inputs | 3 | 3 | 3 | |||
| Features | Schmitt Trigger | |||||
| Propagation Delay | 16 ns | 16 ns |