NAND Gate IC 3 Channel Schmitt Trigger Input 14-SOIC
NAND Gate IC 3 Channel Schmitt Trigger Input 14-SOIC
NAND Gate IC 3 Channel Schmitt Trigger Input 14-SOIC
IC GATE NAND 3CH 3-INP 14SOIC
IC GATE NAND 3CH 3-INP 14SOIC
NAND Gate IC 3 Channel Schmitt Trigger Input 14-SOIC
IC GATE NAND 3CH 3-INP 14SOIC
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 296-SN74HCS10DRCT-ND | SN74HCS10DR | SN74HCS10DR | SN74HCS10DR | SN74HCS10DR |
| Product Name | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters | Gates and Inverters |
| Gate Type | NAND | NAND | NOT; NAND | NAND; NAND Gate | NAND; NAND Gate |
| Supply Voltage | 2V ~ 6V | 1.5V ~ 4.2V (Low), 1V ~ 3V (High) | 2V ~ 6V | 2V ~ 6V | |
| Inputs | 3 | 3 | 3 | ||
| Features | Schmitt Trigger | ||||
| Propagation Delay | 16 ns | 16 ns |