AND Gate IC 4 Channel Schmitt Trigger, Open Drain 14-TSSOP
AND Gate IC 4 Channel Schmitt Trigger, Open Drain 14-TSSOP
AND Gate IC 4 Channel Schmitt Trigger, Open Drain 14-TSSOP
IC GATE AND 4CH 2-INP 14TSSOP Product overview: SN74HCS09QPWRQ1 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HCS09QPWRQ1 can be used for catalog matching and distributor lookup.
IC GATE AND 4CH 2-INP 14TSSOP
IC GATE AND 4CH 2-INP 14TSSOP
AND Gate IC 4 Channel Schmitt Trigger, Open Drain 14-TSSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 296-SN74HCS09QPWRQ1TR-ND | 705-SN74HCS09QPWRQ1 | SN74HCS09QPWRQ1 | SN74HCS09QPWRQ1 | SN74HCS09QPWRQ1 |
| Product Name | Gates and Inverters | Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | AND | AND; AND | AND | NOT; AND | AND; AND Gate |
| Supply Voltage | 2V ~ 6V | 2V ~ 6V | 1.5V ~ 4.2V (Low), 1V ~ 3V (High) | 2V ~ 6V | |
| Output Type | Open Drain | ||||
| Inputs | 2 | 2 | 2 | ||
| Features | Schmitt Trigger |