Texas Instruments High-Performance Analog Gates and Inverters SN74HCS09PWR

Description
AND Gate IC 4 Channel Schmitt Trigger, Open Drain 14-TSSOP
Request a Quote
Description
AND Gate IC 4 Channel Schmitt Trigger, Open Drain 14-TSSOP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74HCS09PWR is a quadruple 2-input AND gate with open-drain outputs and Schmitt-trigger inputs, designed for a wide operating voltage range of 2 V to 6 V. It features low power consumption, with a typical supply current of 100 nA and an input leakage current of ±100 nA. The device can drive outputs with up to ±7.8 mA at 5 V, making it suitable for various applications, including combining power good signals and enabling digital signals. The Schmitt-trigger inputs enhance noise immunity, allowing the device to handle slow or noisy input signals effectively. It operates over an extended temperature range of -40°C to +125°C, which is beneficial for applications in harsh environments. The SN74HCS09PWR is available in a TSSOP package with a compact body size of 5.00 mm x 4.40 mm, facilitating space-efficient designs.

Datasheet Summary
Powered by GS/AI

The SN74HCS09PWR is a quadruple 2-input AND gate with open-drain outputs and Schmitt-trigger inputs, designed for a wide operating voltage range of 2 V to 6 V. It features low power consumption, with a typical supply current of 100 nA and an input leakage current of ±100 nA. The device can drive outputs with up to ±7.8 mA at 5 V, making it suitable for various applications, including combining power good signals and enabling digital signals. The Schmitt-trigger inputs enhance noise immunity, allowing the device to handle slow or noisy input signals effectively. It operates over an extended temperature range of -40°C to +125°C, which is beneficial for applications in harsh environments. The SN74HCS09PWR is available in a TSSOP package with a compact body size of 5.00 mm x 4.40 mm, facilitating space-efficient designs.

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - 296-SN74HCS09PWRCT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-SN74HCS09PWRCT-ND
Gates and Inverters 296-SN74HCS09PWRCT-ND
AND Gate IC 4 Channel Schmitt Trigger, Open Drain 14-TSSOP

AND Gate IC 4 Channel Schmitt Trigger, Open Drain 14-TSSOP

Buy Now Datasheet
Gates and Inverters - 296-SN74HCS09PWRDKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-SN74HCS09PWRDKR-ND
Gates and Inverters 296-SN74HCS09PWRDKR-ND
AND Gate IC 4 Channel Schmitt Trigger, Open Drain 14-TSSOP

AND Gate IC 4 Channel Schmitt Trigger, Open Drain 14-TSSOP

Buy Now Datasheet
Gates and Inverters - 296-SN74HCS09PWRTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-SN74HCS09PWRTR-ND
Gates and Inverters 296-SN74HCS09PWRTR-ND
AND Gate IC 4 Channel Schmitt Trigger, Open Drain 14-TSSOP

AND Gate IC 4 Channel Schmitt Trigger, Open Drain 14-TSSOP

Buy Now Datasheet
Logic - Gates and Inverters - SN74HCS09PWR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74HCS09PWR
Logic - Gates and Inverters SN74HCS09PWR
IC GATE AND 4CH 2-INP 14TSSOP

IC GATE AND 4CH 2-INP 14TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74HCS09PWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74HCS09PWR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74HCS09PWR
IC GATE AND 4CH 2-INP 14TSSOP

IC GATE AND 4CH 2-INP 14TSSOP

Supplier's Site
Gates and Inverters - SN74HCS09PWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74HCS09PWR
Gates and Inverters SN74HCS09PWR
AND Gate IC 4 Channel Schmitt Trigger, Open Drain 14-TSSOP

AND Gate IC 4 Channel Schmitt Trigger, Open Drain 14-TSSOP

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 296-SN74HCS09PWRCT-ND SN74HCS09PWR SN74HCS09PWR SN74HCS09PWR
Product Name Gates and Inverters Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters
Gate Type AND NOT; AND AND AND; AND Gate
Supply Voltage 2V ~ 6V 1.5V ~ 4.2V (Low), 1V ~ 3V (High) 2V ~ 6V
Output Type Open Drain
Inputs 2 2
Features Schmitt Trigger
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - 11C01FC - Shenzhen Shengyu Electronics Technology Limited
Specs
Gate Type OR; NOR
Output Type Differential
View Details
2 suppliers
Logic Gates - 7989054 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; Nand
Supply Voltage 5.5 v
Logic Family Nand
View Details
Dual 2-input AND gate - 74AHC2G08DC,125 - Nexperia B.V.
Specs
Gate Type AND
Supply Voltage +7.0
IC Package Type Other; SOT765-1 SOT765-1
View Details
7 suppliers
5-Channel 100MHz Transceiver - MYXAP54RHC506/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details