AND Gate IC 4 Channel Schmitt Trigger Input 14-TSSOP
AND Gate IC 4 Channel Schmitt Trigger Input 14-TSSOP
AND Gate IC 4 Channel Schmitt Trigger Input 14-TSSOP
AND Gate IC 4 Channel Schmitt Trigger Input 14-TSSOP
IC GATE AND 4CH 2-INP 14TSSOP
Logic Gates Automotive quadruple 2-input positive-AND gate with Schmitt-trigger inputs 14-TSSOP -40 to 125
IC GATE AND 4CH 2-INP 14TSSOP
IC GATE AND 4CH 2-INP 14TSSOP
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 296-SN74HCS08QPWRQ1TR-ND | SN74HCS08QPWRQ1 | SN74HCS08QPWRQ1 | SN74HCS08QPWRQ1 | SN74HCS08QPWRQ1 | SN74HCS08QPWRQ1 |
| Product Name | Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters | Logic Gates | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | AND | AND; AND Gate | NOT; AND | AND; AND Gate | AND | |
| Supply Voltage | 2V ~ 6V | 2V ~ 6V | 1.5V ~ 4.2V (Low), 1V ~ 3V (High) | 2V ~ 6V | ||
| Inputs | 2 | 2 | 2 | |||
| Features | Schmitt Trigger | |||||
| Propagation Delay | 12 ns | 12 ns |