Win Source Part Number: 1257816-SN74HCS08PWR
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74HCS
Features: Schmitt Trigger Input
Package: Tape & Reel
Number of Circuits: 4
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 7.8mA, 7.8mA
Max Propagation Delay @ V, Max CL: 12ns @ 6V, 50pF
Current - Quiescent (Max): 2 µA
Logic Level - Low: 1V ~ 3V
Logic Level - High: 1.5V ~ 4.2V
Voltage - Supply: 2V ~ 6V
Package / Case: 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-SN74HCS08PWRCT,2
Base Product Number: 74HCS08
AND Gate IC 4 Channel Schmitt Trigger Input 14-TSSOP
AND Gate IC 4 Channel Schmitt Trigger Input 14-TSSOP
AND Gate IC 4 Channel Schmitt Trigger Input 14-TSSOP
4-ch, 2-input, 2-V to 6-V low power AND gates with Schmitt-Trigger inputs 14-TSSOP -40 to 125 Product overview: SN74HCS08PWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Low-Power, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HCS08PWR can be used for catalog matching and distributor lookup.
IC GATE AND 4CH 2-INP 14TSSOP
AND Gate IC 4 Channel Schmitt Trigger Input 14-TSSOP
IC GATE AND 4CH 2-INP 14TSSOP
IC GATE AND 4CH 2-INP 14TSSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 1257816-SN74HCS08PWR | 296-SN74HCS08PWRCT-ND | 705-SN74HCS08PWR | SN74HCS08PWR | SN74HCS08PWR | SN74HCS08PWR | SN74HCS08PWR |
| Product Name | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Low-Power TSSOP Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NOT; AND; AND Gate | AND | AND | AND | AND; AND Gate | NOT; AND | AND; AND Gate |
| Supply Voltage | 2V ~ 6V | 2V ~ 6V | 2V ~ 6V | 1.5V ~ 4.2V (Low), 1V ~ 3V (High) | 2V ~ 6V | ||
| Inputs | 2 | 2 | 2 | 2 | 2 | ||
| Propagation Delay | 12 ns | 12 ns | 12 ns | ||||
| Low Level Output Current (Sink) | 7.8 mA | 7.8 mA | 7.8 mA |