IC GATE AND 4CH 2-INP 14SOT23 Product overview: SN74HCS08DYYR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HCS08DYYR can be used for catalog matching and distributor lookup.
AND Gate IC 4 Channel Schmitt Trigger Input 14-SOT-23-THIN
AND Gate IC 4 Channel Schmitt Trigger Input 14-SOT-23-THIN
AND Gate IC 4 Channel Schmitt Trigger Input 14-SOT-23-THIN
IC GATE AND 4CH 2-INP 14SOT23
AND Gate IC 4 Channel Schmitt Trigger Input 14-SOT-23-THIN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-SN74HCS08DYYR | 296-SN74HCS08DYYRDKR-ND | SN74HCS08DYYR | SN74HCS08DYYR |
| Product Name | Logic IC | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | AND; AND | AND | AND | AND; AND Gate |
| Supply Voltage | 2V ~ 6V | 2V ~ 6V | 2V ~ 6V | |
| Logic Family | HCS | |||
| Inputs | 2 | 2 | 2 | |
| Propagation Delay | 12 ns | 12 ns |