The SN74HCS08DR is a quad 2-input AND gate integrated circuit featuring Schmitt-trigger inputs, which enhance its ability to handle slow or noisy input signals. It operates within a wide voltage range of 2V to 6V and is designed for low power consumption, with a typical quiescent current of 100 nA and a maximum output drive of ±7.8 mA at 6V. The device supports an extended ambient temperature range from -40°C to +125°C, making it suitable for various applications, including combining power good and enable signals. The IC is available in a 14-pin SOIC package and is classified as active in the market.
4-ch, 2-input, 2-V to 6-V low power AND gates with Schmitt-Trigger inputs 14-SOIC -40 to 125 Product overview: SN74HCS08DR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Low-Power, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HCS08DR can be used for catalog matching and distributor lookup.
Win Source Part Number: 1371153-SN74HCS08DR
Category: Integrated Circuits (ICs) - Logic - Gates and Inverters
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Series: 74HCS
Package: Tape & Reel
Product Status: Active
Features: Schmitt Trigger Input
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Base Product Number: 74HCS08
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 2V ~ 6V
Logic Type: AND Gate
Number of Circuits: 4
Number of Inputs: 2
Current - Quiescent (Max): 2 µA
Current - Output High, Low: 7.8mA, 7.8mA
Input Logic Level - Low: 1V ~ 3V
Input Logic Level - High: 1.5V ~ 4.2V
Max Propagation Delay @ V, Max CL: 12ns @ 6V, 50pF
AND Gate IC 4 Channel Schmitt Trigger Input 14-SOIC
AND Gate IC 4 Channel Schmitt Trigger Input 14-SOIC
AND Gate IC 4 Channel Schmitt Trigger Input 14-SOIC
AND Gate IC 4 Channel Schmitt Trigger Input 14-SOIC
2V~6V 2uA 4 12ns@6V,50pF AND Gate SOIC-14 Gates ROHS
IC GATE AND 4CH 2-INP 14SOIC
IC GATE AND 4CH 2IN 14SOIC
IC GATE AND 4CH 2IN 14SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-SN74HCS08DR | 1371153-SN74HCS08DR | 296-SN74HCS08DRDKR-ND | SN74HCS08DR | SN74HCS08DR | SN74HCS08DR | SN74HCS08DR | SN74HCS08DR |
| Product Name | Low-Power SOIC Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Gates and Inverters | Logic ICs >> Gates | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | AND | NOT; AND; AND Gate | AND | AND; AND Gate | AND | AND | NOT; AND | AND; AND Gate |
| Logic Family | HC/UH | |||||||
| Inputs | 2 | 2 | 2 | 2 | 2 | |||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Supply Voltage | 2V ~ 6V | 2V ~ 6V | 2V ~ 6V | 2V~6V | 1.5V ~ 4.2V (Low), 1V ~ 3V (High) | 2V ~ 6V |